Texas Instruments High-Performance Analog Comparators LM3302N

Description
Comparator General Purpose CMOS, MOS, Open-Collector, TTL 14-PDIP
Request a Quote Datasheet
Description
Comparator General Purpose CMOS, MOS, Open-Collector, TTL 14-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - 296-17223-5-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-17223-5-ND
Comparators 296-17223-5-ND
Comparator General Purpose CMOS, MOS, Open-Collector, TTL 14-PDIP

Comparator General Purpose CMOS, MOS, Open-Collector, TTL 14-PDIP

Buy Now Datasheet
Linear - Linear - Comparators - LM3302N - LM3302N - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM3302N
LM3302N
Linear - Linear - Comparators - LM3302N LM3302N
Manufacturer: Texas Instruments Win Source Part Number: 019085-LM3302N Packaging: Tube/Rail Type: General Purpose Mounting: Through Hole Output Type: CMOS, MOS, Open-Collector, TTL Number of Elements: 4 Current - Quiescent (Max): 800μA Voltage - Input Offset (Max): 20mV @ 28V Current - Input Bias (Max): 0.5μA @ 5V Current - Output (Typ): 20mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-PDIP Supply Voltage - Operating: 2 V to 28 V, ±1 V to 14 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 019085-LM3302N
Packaging: Tube/Rail
Type: General Purpose
Mounting: Through Hole
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 4
Current - Quiescent (Max): 800μA
Voltage - Input Offset (Max): 20mV @ 28V
Current - Input Bias (Max): 0.5μA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 2 V to 28 V, ±1 V to 14 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - LM3302N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LM3302N
Integrated Circuits (ICs) - Linear - Comparators LM3302N
IC COMPARATOR 4 GEN PUR 14DIP

IC COMPARATOR 4 GEN PUR 14DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number 296-17223-5-ND LM3302N LM3302N
Product Name Comparators Linear - Linear - Comparators - LM3302N Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

 - 25LS2521DC - Rochester Electronics
Specs
Package Type DIP; Other; CDIP
View Details
2 suppliers
Comparators - 1727-3332-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
2 suppliers
Dual 4-Bit Comparator - 5133/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 8 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details