Texas Instruments High-Performance Analog Linear - Linear - Comparators - LM319M LM319M

Description
Manufacturer: Texas Instruments Win Source Part Number: 298752-LM319M Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: DTL, Open-Collector, Open-Emitter, RTL, TTL Number of Elements: 2 Current - Quiescent (Max): 12.5mA Voltage - Input Offset (Max): 8mV @ ±15V Current - Input Bias (Max): 1μA @ ±15V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 298752-LM319M Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: DTL, Open-Collector, Open-Emitter, RTL, TTL Number of Elements: 2 Current - Quiescent (Max): 12.5mA Voltage - Input Offset (Max): 8mV @ ±15V Current - Input Bias (Max): 1μA @ ±15V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LM319M - LM319M - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM319M
LM319M
Linear - Linear - Comparators - LM319M LM319M
Manufacturer: Texas Instruments Win Source Part Number: 298752-LM319M Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: DTL, Open-Collector, Open-Emitter, RTL, TTL Number of Elements: 2 Current - Quiescent (Max): 12.5mA Voltage - Input Offset (Max): 8mV @ ±15V Current - Input Bias (Max): 1μA @ ±15V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 298752-LM319M
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: DTL, Open-Collector, Open-Emitter, RTL, TTL
Number of Elements: 2
Current - Quiescent (Max): 12.5mA
Voltage - Input Offset (Max): 8mV @ ±15V
Current - Input Bias (Max): 1μA @ ±15V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Comparators - LM319M-ND - DigiKey
Thief River Falls, MN, United States
Comparators
LM319M-ND
Comparators LM319M-ND
Comparator General Purpose DTL, Open-Collector, Open-Emitter, RTL, TTL 14-SOIC

Comparator General Purpose DTL, Open-Collector, Open-Emitter, RTL, TTL 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - LM319M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LM319M
Integrated Circuits (ICs) - Linear - Comparators LM319M
IC COMPARATOR 2 GEN PUR 14SOIC

IC COMPARATOR 2 GEN PUR 14SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number LM319M LM319M-ND LM319M
Product Name Linear - Linear - Comparators - LM319M Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC85 4-Bit Magnitude Comparator - CD74HC85M96G4 - Texas Instruments
Specs
Type Magnitude
Supply Voltage Other; 2
Package Type Other; CMOS
View Details
4 suppliers
 - 74ALS29809NT - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; Other; DIP
View Details
Comparators - 1727-3463-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 4.5V ~ 5.5V
Package Type SSOP
View Details
8-Bit Identity Comparator - 74FCT521CTQG - Integrated Device Technology
Integrated Device Technology
Specs
Type Identity
Supply Voltage 5V
Package Type Other; QSOP
View Details
3 suppliers