Texas Instruments High-Performance Analog Comparators AMC23C12QDWVRQ1

Description
IC COMPARATOR 1CH 8-SOIC
Request a Quote Datasheet
Description
IC COMPARATOR 1CH 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - 296-AMC23C12QDWVRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
IC COMPARATOR 1CH 8-SOIC

IC COMPARATOR 1CH 8-SOIC

Buy Now Datasheet
Comparators - 296-AMC23C12QDWVRQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
IC COMPARATOR 1CH 8-SOIC

IC COMPARATOR 1CH 8-SOIC

Buy Now Datasheet
Comparators - 296-AMC23C12QDWVRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
IC COMPARATOR 1CH 8-SOIC

IC COMPARATOR 1CH 8-SOIC

Buy Now Datasheet
Connectors,Interconnects - AMC23C12QDWVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
AMC23C12QDWVRQ1
Connectors,Interconnects AMC23C12QDWVRQ1
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: End of Life Type: Demultiplexer Output Type: Differential Voltage - Supply, Single/Dual (±): 1.8V ~ 5.5V Current - Input Bias (Max): 10pA @ 5V Current - Quiescent (Max): 1 µA Propagation Delay (Max): 205ns (Typ) Hysteresis: 100 mV Operating Temperature: -40°C ~ 85°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: End of Life
Type: Demultiplexer
Output Type: Differential
Voltage - Supply, Single/Dual (±): 1.8V ~ 5.5V
Current - Input Bias (Max): 10pA @ 5V
Current - Quiescent (Max): 1 µA
Propagation Delay (Max): 205ns (Typ)
Hysteresis: 100 mV
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
AMC23C12QDWVRQ1
Integrated Circuits (ICs) - Linear - Comparators AMC23C12QDWVRQ1
IC COMPARATOR 1 WINDW 8SOIC

IC COMPARATOR 1 WINDW 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number 296-AMC23C12QDWVRQ1CT-ND AMC23C12QDWVRQ1 AMC23C12QDWVRQ1
Product Name Comparators Connectors,Interconnects Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

 - LM106W/C - Rochester Electronics
Rochester Electronics
Specs
Package Type Other; CFP14
View Details
Comparators - 74HC85PW,112-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type TSSOP
View Details
Specs
Supply Voltage Other
Operating Current 0.8000 to 16 mA
View Details
Specs
Supply Voltage Other
View Details