Comparator Differential CMOS, MOS, Open-Collector, TTL 14-SOIC
Comparator Differential CMOS, MOS, Open-Collector, TTL 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1053474-LM2901VQDRQ1
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 4
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Application Field: Used in Automation & Process Control, Sensing & Instrumentation
IC COMPARATOR 4 DIFF 14SOIC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Comparators | Logic Comparators | Logic Comparators |
| Product Number | 296-51254-2-ND | LM2901VQDRQ1 | LM2901VQDRQ1 |
| Product Name | Comparators | Linear - Linear - Comparators - LM2901VQDRQ1 | Integrated Circuits (ICs) - Linear - Comparators |
| Type | Magnitude | Identity |