Texas Instruments High-Performance Analog Comparators LM239AQDREP

Description
Comparator Differential CMOS, MOS, Open-Collector, TTL 14-SOIC
Request a Quote Datasheet
Description
Comparator Differential CMOS, MOS, Open-Collector, TTL 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - 296-LM239AQDREPTR-ND - DigiKey
Thief River Falls, MN, United States
Comparator Differential CMOS, MOS, Open-Collector, TTL 14-SOIC

Comparator Differential CMOS, MOS, Open-Collector, TTL 14-SOIC

Buy Now Datasheet
Comparators - 296-LM239AQDREPDKR-ND - DigiKey
Thief River Falls, MN, United States
Comparator Differential CMOS, MOS, Open-Collector, TTL 14-SOIC

Comparator Differential CMOS, MOS, Open-Collector, TTL 14-SOIC

Buy Now Datasheet
Comparators - 296-LM239AQDREPCT-ND - DigiKey
Thief River Falls, MN, United States
Comparator Differential CMOS, MOS, Open-Collector, TTL 14-SOIC

Comparator Differential CMOS, MOS, Open-Collector, TTL 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - LM239AQDREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LM239AQDREP
Integrated Circuits (ICs) - Linear - Comparators LM239AQDREP
IC COMPARATOR 4 DIFF 14SOIC

IC COMPARATOR 4 DIFF 14SOIC

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators
Product Number 296-LM239AQDREPTR-ND LM239AQDREP
Product Name Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F521/BRA - Rochester Electronics
Rochester Electronics
Specs
Type Identity
Package Type DIP; Other; CDIP
View Details
Specs
Supply Voltage Other
Package Type Other; 20 mA
Operating Current 0.4000 to 4 mA
View Details
Comparators - 1727-3331-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type SOIC
View Details
2 suppliers
Dual Differential Comparator - 1514/C - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 4.5 to 40 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Can
View Details