Manufacturer: Texas Instruments
Win Source Part Number: 1053500-LM2903ITL/NO
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 7mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 16mA @ 5V
Propagation Delay (Max): 700ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-uSMD
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Sensing & Instrumentation, Automation & Process Control, Test & Measurement
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-DSBGA
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-DSBGA
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-DSBGA
IC COMPARATOR 2 GEN PUR 8DSBGA
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Comparators | Logic Comparators | Logic Comparators |
| Product Number | LM2903ITL/NOPB | LM2903ITL/NOPBDKR-ND | LM2903ITL/NOPB |
| Product Name | Linear - Linear - Comparators - LM2903ITL/NOPB | Comparators | Integrated Circuits (ICs) - Linear - Comparators |
| Type | Identity | Magnitude |