Texas Instruments High-Performance Analog Linear - Linear - Comparators - LM2903QDGKRQ1 LM2903QDGKRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 877275-LM2903QDGKRQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: Comparator Differential CMOS, MOS, Open-Collector, TTL 8-VSSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: LM2903 Categories: Integrated Circuits (ICs) Case / Package: 8-VSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-40169-6, LM2903QDGKRQ1-ND, -296-40169-1-ND, 296-40169-2, 296-40169-1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 877275-LM2903QDGKRQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: Comparator Differential CMOS, MOS, Open-Collector, TTL 8-VSSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: LM2903 Categories: Integrated Circuits (ICs) Case / Package: 8-VSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-40169-6, LM2903QDGKRQ1-ND, -296-40169-1-ND, 296-40169-2, 296-40169-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LM2903QDGKRQ1 - LM2903QDGKRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM2903QDGKRQ1
LM2903QDGKRQ1
Linear - Linear - Comparators - LM2903QDGKRQ1 LM2903QDGKRQ1
Manufacturer: Texas Instruments Win Source Part Number: 877275-LM2903QDGKRQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: Comparator Differential CMOS, MOS, Open-Collector, TTL 8-VSSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: LM2903 Categories: Integrated Circuits (ICs) Case / Package: 8-VSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-40169-6, LM2903QDGKRQ1-ND, -296-40169-1-ND, 296-40169-2, 296-40169-1

Manufacturer: Texas Instruments
Win Source Part Number: 877275-LM2903QDGKRQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: Comparator Differential CMOS, MOS, Open-Collector, TTL 8-VSSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LM2903
Categories: Integrated Circuits (ICs)
Case / Package: 8-VSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-40169-6, LM2903QDGKRQ1-ND, -296-40169-1-ND, 296-40169-2, 296-40169-1

Buy Now Datasheet
Comparators - 296-40169-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-40169-1-ND
Comparators 296-40169-1-ND
Comparator Differential CMOS, MOS, Open-Collector, TTL 8-VSSOP

Comparator Differential CMOS, MOS, Open-Collector, TTL 8-VSSOP

Buy Now Datasheet
Comparators - 296-40169-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-40169-2-ND
Comparators 296-40169-2-ND
Comparator Differential CMOS, MOS, Open-Collector, TTL 8-VSSOP

Comparator Differential CMOS, MOS, Open-Collector, TTL 8-VSSOP

Buy Now Datasheet
Comparators - 296-40169-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-40169-6-ND
Comparators 296-40169-6-ND
Comparator Differential CMOS, MOS, Open-Collector, TTL 8-VSSOP

Comparator Differential CMOS, MOS, Open-Collector, TTL 8-VSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - LM2903QDGKRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LM2903QDGKRQ1
Integrated Circuits (ICs) - Linear - Comparators LM2903QDGKRQ1
IC COMPARATOR 2 DIFF 8VSSOP

IC COMPARATOR 2 DIFF 8VSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number LM2903QDGKRQ1 296-40169-1-ND LM2903QDGKRQ1
Product Name Linear - Linear - Comparators - LM2903QDGKRQ1 Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Supply Voltage Other
Operating Current 15 to 48 mA
View Details
Comparators - 74HC85DB,118-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
2 suppliers
 - 74ACT11520DW-G - Rochester Electronics
Specs
Type Identity
Package Type SOIC; Other; SOIC
View Details
2 suppliers
5-Bit Comparator - 9324/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details