Texas Instruments High-Performance Analog Linear - Linear - Comparators - LM2901VQDRG4Q1 LM2901VQDRG4Q1

Description
Manufacturer: Texas Instruments Win Source Part Number: 923120-LM2901VQDRG4Q 1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: Comparator Differential CMOS, MOS, Open-Collector, TTL 14-SOIC Package: 14-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: LM2901 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-31656-6, 296-31656-2, -296-31656-1-ND, LM2901VQDRG4Q1-ND, 296-31656-1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 923120-LM2901VQDRG4Q 1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: Comparator Differential CMOS, MOS, Open-Collector, TTL 14-SOIC Package: 14-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: LM2901 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-31656-6, 296-31656-2, -296-31656-1-ND, LM2901VQDRG4Q1-ND, 296-31656-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LM2901VQDRG4Q1 - LM2901VQDRG4Q1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM2901VQDRG4Q1
LM2901VQDRG4Q1
Linear - Linear - Comparators - LM2901VQDRG4Q1 LM2901VQDRG4Q1
Manufacturer: Texas Instruments Win Source Part Number: 923120-LM2901VQDRG4Q 1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: Comparator Differential CMOS, MOS, Open-Collector, TTL 14-SOIC Package: 14-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: LM2901 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-31656-6, 296-31656-2, -296-31656-1-ND, LM2901VQDRG4Q1-ND, 296-31656-1

Manufacturer: Texas Instruments
Win Source Part Number: 923120-LM2901VQDRG4Q1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: Comparator Differential CMOS, MOS, Open-Collector, TTL 14-SOIC
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LM2901
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-31656-6, 296-31656-2, -296-31656-1-ND, LM2901VQDRG4Q1-ND, 296-31656-1

Buy Now Datasheet
Comparators - 296-31656-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-31656-6-ND
Comparators 296-31656-6-ND
Comparator Differential CMOS, MOS, Open-Collector, TTL 14-SOIC

Comparator Differential CMOS, MOS, Open-Collector, TTL 14-SOIC

Buy Now Datasheet
Comparators - 296-31656-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-31656-1-ND
Comparators 296-31656-1-ND
Comparator Differential CMOS, MOS, Open-Collector, TTL 14-SOIC

Comparator Differential CMOS, MOS, Open-Collector, TTL 14-SOIC

Buy Now Datasheet
Comparators - 296-31656-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-31656-2-ND
Comparators 296-31656-2-ND
Comparator Differential CMOS, MOS, Open-Collector, TTL 14-SOIC

Comparator Differential CMOS, MOS, Open-Collector, TTL 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - LM2901VQDRG4Q1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LM2901VQDRG4Q1
Integrated Circuits (ICs) - Linear - Comparators LM2901VQDRG4Q1
IC COMPARATOR 4 DIFF 14SOIC

IC COMPARATOR 4 DIFF 14SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number LM2901VQDRG4Q1 296-31656-6-ND LM2901VQDRG4Q1
Product Name Linear - Linear - Comparators - LM2901VQDRG4Q1 Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

 - 74F521DC - Rochester Electronics
Specs
Type Identity
Package Type DIP; Other; CDIP20
Logic Family TTL
View Details
2 suppliers
Comparators - 74HC85PW,112-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type TSSOP
View Details