Texas Instruments High-Performance Analog Comparators LM293DRE4

Description
Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SOIC
Request a Quote Datasheet
Description
Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - LM293DRE4-ND - DigiKey
Thief River Falls, MN, United States
Comparators
LM293DRE4-ND
Comparators LM293DRE4-ND
Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SOIC

Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - LM293DRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LM293DRE4
Integrated Circuits (ICs) - Linear - Comparators LM293DRE4
IC COMPARATOR 2 DIFF 8SOIC

IC COMPARATOR 2 DIFF 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators
Product Number LM293DRE4-ND LM293DRE4
Product Name Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

 - 74AS866AN - Rochester Electronics
Specs
Type Magnitude
Package Type DIP; PDIP; Other; PDIP
View Details
2 suppliers
Comparators - 74HC85PW,112-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type TSSOP
View Details
Specs
Supply Voltage Other
Package Type Other; 20 mA
Operating Current 0.4000 to 4 mA
View Details
5-Bit Comparator - 9324/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details