Texas Instruments High-Performance Analog Comparators LM2903ITLX/NOPB

Description
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-DSBGA
Request a Quote Datasheet
Description
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-DSBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - 296-35171-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-35171-1-ND
Comparators 296-35171-1-ND
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-DSBGA

Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-DSBGA

Buy Now Datasheet
Comparators - 296-35171-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-35171-6-ND
Comparators 296-35171-6-ND
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-DSBGA

Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-DSBGA

Buy Now Datasheet
Comparators - 296-35171-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-35171-2-ND
Comparators 296-35171-2-ND
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-DSBGA

Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-DSBGA

Buy Now Datasheet
Linear - Linear - Comparators - LM2903ITLX/NOPB - LM2903ITLX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM2903ITLX/NOPB
LM2903ITLX/NOPB
Linear - Linear - Comparators - LM2903ITLX/NOPB LM2903ITLX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 110012-LM2903ITLX/NO PB Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL Number of Elements: 2 Current - Quiescent (Max): 2.5mA Voltage - Input Offset (Max): 7mV @ 30V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 16mA @ 5V Propagation Delay (Max): 700ns Family Name: LM2903 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-uSMD Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Alternative Parts (Cross-Reference): LM2903N; LM2903DGKR; BA2903HFVM-C; Introduction Date: October 01, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 110012-LM2903ITLX/NOPB
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 7mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 16mA @ 5V
Propagation Delay (Max): 700ns
Family Name: LM2903
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-uSMD
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Alternative Parts (Cross-Reference): LM2903N; LM2903DGKR; BA2903HFVM-C;
Introduction Date: October 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - LM2903ITLX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LM2903ITLX/NOPB
Integrated Circuits (ICs) - Linear - Comparators LM2903ITLX/NOPB
IC COMPARATOR 2 GEN PUR 8DSBGA

IC COMPARATOR 2 GEN PUR 8DSBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number 296-35171-1-ND LM2903ITLX/NOPB LM2903ITLX/NOPB
Product Name Comparators Linear - Linear - Comparators - LM2903ITLX/NOPB Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACT520/BRA - Rochester Electronics
Specs
Type Identity
Package Type DIP; Other; CDIP20
View Details
2 suppliers
CD4585B 4-Bit Magnitude Comparators - CD4585BPWE4 - Texas Instruments
Specs
Type Magnitude
Supply Voltage 3V; Other; 10
Package Type Other; CMOS
View Details
3 suppliers
Comparators - 74HC85DB,118-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
2 suppliers