Texas Instruments High-Performance Analog Comparators LM293DRG3

Description
Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SOIC
Request a Quote Datasheet
Description
Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - 296-27691-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-27691-6-ND
Comparators 296-27691-6-ND
Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SOIC

Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SOIC

Buy Now Datasheet
Comparators - 296-27691-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-27691-2-ND
Comparators 296-27691-2-ND
Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SOIC

Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SOIC

Buy Now Datasheet
Comparators - 296-27691-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-27691-1-ND
Comparators 296-27691-1-ND
Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SOIC

Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SOIC

Buy Now Datasheet
Linear - Linear - Comparators - LM293DRG3 - LM293DRG3 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM293DRG3
LM293DRG3
Linear - Linear - Comparators - LM293DRG3 LM293DRG3
Manufacturer: Texas Instruments Win Source Part Number: 125536-LM293DRG3 Packaging: Reel - TR Type: Differential Mounting: SMD (SMT) Output Type: CMOS, MOS, Open-Collector, TTL Number of Elements: 2 Current - Quiescent (Max): 2.5mA Voltage - Input Offset (Max): 5mV @ 30V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 20mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 125536-LM293DRG3
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 5mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - LM293DRG3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LM293DRG3
Integrated Circuits (ICs) - Linear - Comparators LM293DRG3
IC COMPARATOR 2 DIFF 8SOIC

IC COMPARATOR 2 DIFF 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number 296-27691-6-ND LM293DRG3 LM293DRG3
Product Name Comparators Linear - Linear - Comparators - LM293DRG3 Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 1727-3463-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 4.5V ~ 5.5V
Package Type SSOP
View Details
 - DM54LS85W/883 - Rochester Electronics
Specs
Type Magnitude
Package Type Other; FL16
Logic Family TTL
View Details
2 suppliers
 - LM106H/883 - Rochester Electronics
Specs
Package Type Other; TO-5
View Details
2 suppliers