Texas Instruments High-Performance Analog Linear - Linear - Comparators - LM2903PWRG3 LM2903PWRG3

Description
Manufacturer: Texas Instruments Win Source Part Number: 018949-LM2903PWRG3 Packaging: Reel - TR Type: Differential Mounting: SMD (SMT) Output Type: CMOS, MOS, Open-Collector, TTL Number of Elements: 2 Current - Quiescent (Max): 2.5mA Voltage - Input Offset (Max): 7mV @ 30V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 20mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-TSSOP Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 018949-LM2903PWRG3 Packaging: Reel - TR Type: Differential Mounting: SMD (SMT) Output Type: CMOS, MOS, Open-Collector, TTL Number of Elements: 2 Current - Quiescent (Max): 2.5mA Voltage - Input Offset (Max): 7mV @ 30V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 20mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-TSSOP Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LM2903PWRG3 - LM2903PWRG3 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM2903PWRG3
LM2903PWRG3
Linear - Linear - Comparators - LM2903PWRG3 LM2903PWRG3
Manufacturer: Texas Instruments Win Source Part Number: 018949-LM2903PWRG3 Packaging: Reel - TR Type: Differential Mounting: SMD (SMT) Output Type: CMOS, MOS, Open-Collector, TTL Number of Elements: 2 Current - Quiescent (Max): 2.5mA Voltage - Input Offset (Max): 7mV @ 30V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 20mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-TSSOP Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 018949-LM2903PWRG3
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 7mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Comparators - 296-27600-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-27600-6-ND
Comparators 296-27600-6-ND
Comparator Differential CMOS, MOS, Open-Drain, TTL 8-TSSOP

Comparator Differential CMOS, MOS, Open-Drain, TTL 8-TSSOP

Buy Now Datasheet
Comparators - 296-27600-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-27600-2-ND
Comparators 296-27600-2-ND
Comparator Differential CMOS, MOS, Open-Drain, TTL 8-TSSOP

Comparator Differential CMOS, MOS, Open-Drain, TTL 8-TSSOP

Buy Now Datasheet
Comparators - 296-27600-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-27600-1-ND
Comparators 296-27600-1-ND
Comparator Differential CMOS, MOS, Open-Drain, TTL 8-TSSOP

Comparator Differential CMOS, MOS, Open-Drain, TTL 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - LM2903PWRG3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LM2903PWRG3
Integrated Circuits (ICs) - Linear - Comparators LM2903PWRG3
IC COMPARATOR 2 DIFF 8TSSOP

IC COMPARATOR 2 DIFF 8TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number LM2903PWRG3 296-27600-6-ND LM2903PWRG3
Product Name Linear - Linear - Comparators - LM2903PWRG3 Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 74HC688DB,118-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
2 suppliers
Specialized ICs - SN74LS85NS - SN74LS85NS - Win Source Electronics
Specs
Type Identity
View Details
CD74HCT85 4-Bit Magnitude Comparator - CD74HCT85M - Texas Instruments
Specs
Type Magnitude
Supply Voltage Other; 4.5
Package Type Other; CMOS
View Details
5 suppliers
Comparators - MCP6546-E/SN-ND - DigiKey
Microchip Technology, Inc.
Specs
Type Magnitude
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers