Texas Instruments High-Performance Analog Linear - Linear - Comparators - LM119H LM119H

Description
Manufacturer: Texas Instruments Win Source Part Number: 082585-LM119H Packaging: Bulk Type: General Purpose Mounting: Through Hole Output Type: DTL, Open-Collector, RTL, TTL Number of Elements: 2 Current - Quiescent (Max): 11.5mA Voltage - Input Offset (Max): 4mV @ ±15V Current - Input Bias (Max): 0.5μA @ ±15V Current - Output (Typ): 25mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: TO-100-10 Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 082585-LM119H Packaging: Bulk Type: General Purpose Mounting: Through Hole Output Type: DTL, Open-Collector, RTL, TTL Number of Elements: 2 Current - Quiescent (Max): 11.5mA Voltage - Input Offset (Max): 4mV @ ±15V Current - Input Bias (Max): 0.5μA @ ±15V Current - Output (Typ): 25mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: TO-100-10 Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LM119H - LM119H - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM119H
LM119H
Linear - Linear - Comparators - LM119H LM119H
Manufacturer: Texas Instruments Win Source Part Number: 082585-LM119H Packaging: Bulk Type: General Purpose Mounting: Through Hole Output Type: DTL, Open-Collector, RTL, TTL Number of Elements: 2 Current - Quiescent (Max): 11.5mA Voltage - Input Offset (Max): 4mV @ ±15V Current - Input Bias (Max): 0.5μA @ ±15V Current - Output (Typ): 25mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: TO-100-10 Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082585-LM119H
Packaging: Bulk
Type: General Purpose
Mounting: Through Hole
Output Type: DTL, Open-Collector, RTL, TTL
Number of Elements: 2
Current - Quiescent (Max): 11.5mA
Voltage - Input Offset (Max): 4mV @ ±15V
Current - Input Bias (Max): 0.5μA @ ±15V
Current - Output (Typ): 25mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: TO-100-10
Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Comparators - 296-41158-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-41158-ND
Comparators 296-41158-ND
Comparator General Purpose DTL, Open-Collector, RTL, TTL TO-100-10

Comparator General Purpose DTL, Open-Collector, RTL, TTL TO-100-10

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - LM119H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LM119H
Integrated Circuits (ICs) - Linear - Comparators LM119H
IC COMPARATOR 2 GEN PUR TO100-10

IC COMPARATOR 2 GEN PUR TO100-10

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number LM119H 296-41158-ND LM119H
Product Name Linear - Linear - Comparators - LM119H Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F521/BRA - Rochester Electronics
Rochester Electronics
Specs
Type Identity
Package Type DIP; Other; CDIP
View Details
Comparators - 74HC688PW,112-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type TSSOP
View Details
2 suppliers
SN54ALS688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable - 5962-8857801RA - Texas Instruments
Specs
Type Identity; Magnitude
Supply Voltage Other; 4.5
Package Type Other; TTL
View Details