Texas Instruments High-Performance Analog Comparators LM2903AVQDRG4

Description
Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SOIC
Request a Quote Datasheet
Description
Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - 296-31659-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-31659-2-ND
Comparators 296-31659-2-ND
Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SOIC

Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SOIC

Buy Now Datasheet
Linear - Linear - Comparators - LM2903AVQDRG4 - LM2903AVQDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM2903AVQDRG4
LM2903AVQDRG4
Linear - Linear - Comparators - LM2903AVQDRG4 LM2903AVQDRG4
Manufacturer: Texas Instruments Win Source Part Number: 778883-LM2903AVQDRG4 Packaging: Reel package Type: Differential Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: CMOS, MOS, Open-Collector, TTL Number of Elements: 2 Current - Output (Typ): 20mA Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Dual Supply Voltage (±): 2 V ~ 36 V, ±1 V ~ 18 V Maximum Quiescent Current: 2.5mA Voltage - Input Offset (Maximum): 2mV @ 32V Current - Input Bias (Maximum): 0.25μA @ 5V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 778883-LM2903AVQDRG4
Packaging: Reel package
Type: Differential
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 2
Current - Output (Typ): 20mA
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Dual Supply Voltage (±): 2 V ~ 36 V, ±1 V ~ 18 V
Maximum Quiescent Current: 2.5mA
Voltage - Input Offset (Maximum): 2mV @ 32V
Current - Input Bias (Maximum): 0.25μA @ 5V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - LM2903AVQDRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LM2903AVQDRG4
Integrated Circuits (ICs) - Linear - Comparators LM2903AVQDRG4
IC COMPARATOR 2 DIFF 8SOIC

IC COMPARATOR 2 DIFF 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number 296-31659-2-ND LM2903AVQDRG4 LM2903AVQDRG4
Product Name Comparators Linear - Linear - Comparators - LM2903AVQDRG4 Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 74HC688PW,112-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type TSSOP
View Details
2 suppliers
 - 74AC521SC-G - Rochester Electronics
Specs
Type Identity
Package Type SOIC; Other; SOIC
Logic Family CMOS
View Details
2 suppliers
5-Bit Comparator - 9324/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details