Manufacturer: Texas Instruments
Win Source Part Number: 082669-LM293D
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 5mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation, Computers & Computer Peripherals, Motor Drive & Control, Test & Measurement
Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SOIC
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Logic Comparators | Logic Comparators |
| Product Number | LM293D | 296-9531-5-ND |
| Product Name | Linear - Linear - Comparators - LM293D | Comparators |
| Type | Identity | Magnitude |