Texas Instruments High-Performance Analog Comparators LM2903PSR

Description
Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SO
Request a Quote Datasheet
Description
Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - 296-17322-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-17322-2-ND
Comparators 296-17322-2-ND
Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SO

Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SO

Buy Now Datasheet
Comparators - 296-17322-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-17322-1-ND
Comparators 296-17322-1-ND
Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SO

Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SO

Buy Now Datasheet
Comparators - 296-17322-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-17322-6-ND
Comparators 296-17322-6-ND
Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SO

Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SO

Buy Now Datasheet
Linear - Linear - Comparators - LM2903PSR - LM2903PSR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM2903PSR
LM2903PSR
Linear - Linear - Comparators - LM2903PSR LM2903PSR
Manufacturer: Texas Instruments Win Source Part Number: 018947-LM2903PSR Packaging: Reel - TR Type: Differential Mounting: SMD (SMT) Output Type: CMOS, MOS, Open-Collector, TTL Number of Elements: 2 Current - Quiescent (Max): 2.5mA Voltage - Input Offset (Max): 7mV @ 30V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 20mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SO Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 018947-LM2903PSR
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 7mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SO
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - LM2903PSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LM2903PSR
Integrated Circuits (ICs) - Linear - Comparators LM2903PSR
IC COMPARATOR 2 DIFF 8SO

IC COMPARATOR 2 DIFF 8SO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number 296-17322-2-ND LM2903PSR LM2903PSR
Product Name Comparators Linear - Linear - Comparators - LM2903PSR Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

CD4063B 4-Bit Magnitude Comparators - CD4063BM96E4 - Texas Instruments
Specs
Type Magnitude
Supply Voltage 3V; Other; 10
Package Type Other; CMOS
View Details
4 suppliers
4-bit magnitude comparator - 74HCT85PWHL - Nexperia B.V.
Specs
Type Magnitude
Supply Voltage Other; +7
Features ESD Protection
View Details
3 suppliers
 - 74AS866AN - Rochester Electronics
Specs
Type Magnitude
Package Type DIP; PDIP; Other; PDIP
View Details
2 suppliers
Analog Voltage Comparator - 526/C,D - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Number of units in IC 1
Number of Pins 14
View Details