Texas Instruments High-Performance Analog Linear - Linear - Comparators - LM293DGKR LM293DGKR

Description
Manufacturer: Texas Instruments Win Source Part Number: 082670-LM293DGKR Packaging: Reel - TR Type: Differential Mounting: SMD (SMT) Output Type: CMOS, MOS, Open-Collector, TTL Number of Elements: 2 Current - Quiescent (Max): 2.5mA Voltage - Input Offset (Max): 5mV @ 30V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 20mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 8-VSSOP Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 082670-LM293DGKR Packaging: Reel - TR Type: Differential Mounting: SMD (SMT) Output Type: CMOS, MOS, Open-Collector, TTL Number of Elements: 2 Current - Quiescent (Max): 2.5mA Voltage - Input Offset (Max): 5mV @ 30V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 20mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 8-VSSOP Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LM293DGKR - LM293DGKR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM293DGKR
LM293DGKR
Linear - Linear - Comparators - LM293DGKR LM293DGKR
Manufacturer: Texas Instruments Win Source Part Number: 082670-LM293DGKR Packaging: Reel - TR Type: Differential Mounting: SMD (SMT) Output Type: CMOS, MOS, Open-Collector, TTL Number of Elements: 2 Current - Quiescent (Max): 2.5mA Voltage - Input Offset (Max): 5mV @ 30V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 20mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 8-VSSOP Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082670-LM293DGKR
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 5mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Comparators - 296-17219-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-17219-6-ND
Comparators 296-17219-6-ND
Comparator Differential CMOS, MOS, Open-Drain, TTL 8-VSSOP

Comparator Differential CMOS, MOS, Open-Drain, TTL 8-VSSOP

Buy Now Datasheet
Comparators - 296-17219-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-17219-2-ND
Comparators 296-17219-2-ND
Comparator Differential CMOS, MOS, Open-Drain, TTL 8-VSSOP

Comparator Differential CMOS, MOS, Open-Drain, TTL 8-VSSOP

Buy Now Datasheet
Comparators - 296-17219-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-17219-1-ND
Comparators 296-17219-1-ND
Comparator Differential CMOS, MOS, Open-Drain, TTL 8-VSSOP

Comparator Differential CMOS, MOS, Open-Drain, TTL 8-VSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - LM293DGKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LM293DGKR
Integrated Circuits (ICs) - Linear - Comparators LM293DGKR
IC COMPARATOR 2 DIFF 8VSSOP

IC COMPARATOR 2 DIFF 8VSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number LM293DGKR 296-17219-6-ND LM293DGKR
Product Name Linear - Linear - Comparators - LM293DGKR Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

 - 74AC521SC REEL - Rochester Electronics
Specs
Type Identity
Package Type SOIC; Other; SOIC20
Logic Family CMOS
View Details
2 suppliers
CD4585B 4-Bit Magnitude Comparators - CD4585BE - Texas Instruments
Specs
Type Magnitude
Supply Voltage 3V; Other; 10
Package Type Other; CMOS
View Details
5 suppliers
Comparators - 74HCT85DB,118-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 4.5V ~ 5.5V
Package Type SSOP
View Details
2 suppliers
Dual Differential Comparator - 1514/C - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 4.5 to 40 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Can
View Details