Texas Instruments High-Performance Analog Comparators LM239DRG3

Description
Comparator Differential CMOS, MOS, Open-Collector, TTL 14-SOIC
Request a Quote Datasheet
Description
Comparator Differential CMOS, MOS, Open-Collector, TTL 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - 296-27687-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-27687-1-ND
Comparators 296-27687-1-ND
Comparator Differential CMOS, MOS, Open-Collector, TTL 14-SOIC

Comparator Differential CMOS, MOS, Open-Collector, TTL 14-SOIC

Buy Now Datasheet
Comparators - 296-27687-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-27687-2-ND
Comparators 296-27687-2-ND
Comparator Differential CMOS, MOS, Open-Collector, TTL 14-SOIC

Comparator Differential CMOS, MOS, Open-Collector, TTL 14-SOIC

Buy Now Datasheet
Linear - Linear - Comparators - LM239DRG3 - LM239DRG3 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM239DRG3
LM239DRG3
Linear - Linear - Comparators - LM239DRG3 LM239DRG3
Manufacturer: Texas Instruments Win Source Part Number: 018722-LM239DRG3 Packaging: Reel - TR Type: Differential Mounting: SMD (SMT) Output Type: CMOS, MOS, Open-Collector, TTL Number of Elements: 4 Current - Quiescent (Max): 2mA Voltage - Input Offset (Max): 5mV @ 30V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 20mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 2 V to 30 V, ±1 V to 15 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Application Field: Used in Automation & Process Control, Sensing & Instrumentation

Manufacturer: Texas Instruments
Win Source Part Number: 018722-LM239DRG3
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 4
Current - Quiescent (Max): 2mA
Voltage - Input Offset (Max): 5mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2 V to 30 V, ±1 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Application Field: Used in Automation & Process Control, Sensing & Instrumentation

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - LM239DRG3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LM239DRG3
Integrated Circuits (ICs) - Linear - Comparators LM239DRG3
IC COMPARATOR 4 DIFF 14SOIC

IC COMPARATOR 4 DIFF 14SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number 296-27687-1-ND LM239DRG3 LM239DRG3
Product Name Comparators Linear - Linear - Comparators - LM239DRG3 Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

 - 25LS2521/BRA - Rochester Electronics
Specs
Package Type DIP; Other; CDIP
View Details
2 suppliers
CD74HC85 4-Bit Magnitude Comparator - CD74HC85EE4 - Texas Instruments
Specs
Type Magnitude
Supply Voltage Other; 2
Package Type Other; CMOS
View Details
4 suppliers
Comparators - 1727-3341-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
Analog Voltage Comparator - 526/C,D - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Number of units in IC 1
Number of Pins 14
View Details