Comparator Differential CMOS, MOS, Open-Collector, TTL 8-TSSOP
Comparator Differential CMOS, MOS, Open-Collector, TTL 8-TSSOP
Comparator Differential CMOS, MOS, Open-Collector, TTL 8-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 807004-LM2903VQPWRG4
Packaging: Reel
Type: Differential
Mounting Style: SMD
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 2
Voltage - Supply, Single/Dual (±): 2V ~ 36V, ±1V ~ 18V
Current - Output (Typ): 20mA
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-TSSOP
Voltage - Input Offset (Maximum): 7mV at 5V
Current - Input Bias (Maximum): 0.25μA at 5V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Current - Quiescent (Maximum): 2.5mA
Part Number Series: LM2903
IC COMPARATOR 2 DIFF 8TSSOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Comparators | Logic Comparators | Logic Comparators |
| Product Number | 296-LM2903VQPWRG4Q1CT-ND | LM2903VQPWRG4Q1 | LM2903VQPWRG4Q1 |
| Product Name | Comparators | Linear - Linear - Comparators - LM2903VQPWRG4Q1 | Integrated Circuits (ICs) - Linear - Comparators |
| Type | Magnitude | Identity |