Texas Instruments High-Performance Analog Connectors,Interconnects AMC22C11QDRQ1

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Chipown Category: Connectors,Interconn ects Part Status: New Product Type: Header, Male Pins, Shrouded (4 Side) Output Type: Inverted Voltage - Supply, Single/Dual (±): 1.8V ~ 5.5V Current - Quiescent (Max): 1 µA Propagation Delay (Max): 205ns (Typ) Operating Temperature: -40°C ~ 85°C Package / Case: 16-TFSOP (0.118", 3.00mm Width), 12 Leads
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Chipown Category: Connectors,Interconn ects Part Status: New Product Type: Header, Male Pins, Shrouded (4 Side) Output Type: Inverted Voltage - Supply, Single/Dual (±): 1.8V ~ 5.5V Current - Quiescent (Max): 1 µA Propagation Delay (Max): 205ns (Typ) Operating Temperature: -40°C ~ 85°C Package / Case: 16-TFSOP (0.118", 3.00mm Width), 12 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects - AMC22C11QDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
AMC22C11QDRQ1
Connectors,Interconnects AMC22C11QDRQ1
Alternative Parts (Cross-Reference): Cross Manufacturer: Chipown Category: Connectors,Interconn ects Part Status: New Product Type: Header, Male Pins, Shrouded (4 Side) Output Type: Inverted Voltage - Supply, Single/Dual (±): 1.8V ~ 5.5V Current - Quiescent (Max): 1 µA Propagation Delay (Max): 205ns (Typ) Operating Temperature: -40°C ~ 85°C Package / Case: 16-TFSOP (0.118", 3.00mm Width), 12 Leads

Alternative Parts (Cross-Reference): Cross
Manufacturer: Chipown
Category: Connectors,Interconnects
Part Status: New Product
Type: Header, Male Pins, Shrouded (4 Side)
Output Type: Inverted
Voltage - Supply, Single/Dual (±): 1.8V ~ 5.5V
Current - Quiescent (Max): 1 µA
Propagation Delay (Max): 205ns (Typ)
Operating Temperature: -40°C ~ 85°C
Package / Case: 16-TFSOP (0.118", 3.00mm Width), 12 Leads

Buy Now Datasheet
Comparators - 296-AMC22C11QDRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
IC COMPARATOR 1CH 8-SOIC

IC COMPARATOR 1CH 8-SOIC

Buy Now Datasheet
Comparators - 296-AMC22C11QDRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
IC COMPARATOR 1CH 8-SOIC

IC COMPARATOR 1CH 8-SOIC

Buy Now Datasheet
Comparators - 296-AMC22C11QDRQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
IC COMPARATOR 1CH 8-SOIC

IC COMPARATOR 1CH 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - AMC22C11QDRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
AMC22C11QDRQ1
Integrated Circuits (ICs) - Linear - Comparators AMC22C11QDRQ1
IC COMPARATOR 1 GEN PUR 8SOIC

IC COMPARATOR 1 GEN PUR 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number AMC22C11QDRQ1 296-AMC22C11QDRQ1CT-ND AMC22C11QDRQ1
Product Name Connectors,Interconnects Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 74HCT85DB,118-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 4.5V ~ 5.5V
Package Type SSOP
View Details
2 suppliers
CD4585B 4-Bit Magnitude Comparators - CD4585BE - Texas Instruments
Specs
Type Magnitude
Supply Voltage 3V; Other; 10
Package Type Other; CMOS
View Details
5 suppliers
 - 54ACT520/BRA - Rochester Electronics
Specs
Type Identity
Package Type DIP; Other; CDIP20
View Details
2 suppliers
Comparators - 576-2901-1-ND - DigiKey
Microchip Technology, Inc.
Specs
Type Magnitude
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers