Infineon Technologies AG Datasheets for System on a Chip (SoC)

System on a chip (SoC) devices are semiconductor chips with embedded components that make the chip a standalone system.
System on a Chip (SoC): Learn more

Page: 1 2
Product Name Notes
MOTIX™ TLE9872-2QTW40 offers high reliability within automotive BLDC applications in TQFP package The TLE9872-2QTW40 is part of the MOTIX™ TLE987x product family. The TLE9872-2QTW40 is a single chip 3-Phase motor...
The MOTIX™ TLE9867QXA40 has an integrated H-Bridge for your DC motor control application The MOTIX™ TLE9867QXA40 is part of the MOTIX™ TLE986x product family. The MOTIX™ TLE9867QXA40 is a single...
The MOTIX™ TLE9867QXW20 is qualified up to 175°C and can be used for actuator drives The MOTIX™ TLE9867QXW20 is part of the MOTIX™ TLE986x product family. The MOTIX™ TLE9867QXW20 is...
The MOTIX™ TLE9868QXB20 is the perfect fit for your wiper including absolute angle sensing The MOTIX™ TLE9868QXB20 is part of the MOTIX™ TLE986x product family. The MOTIX™ TLE9868QXA20 is a...
The MOTIX™ TLE9869QXA20 comes with 128KB Flash, integrated H-Bridge and LIN Trx for DC motor control The MOTIX™ TLE9869QXA20 is part of the MOTIX™ TLE986x product family. The MOTIX™ TLE9869QXA20...

<< Prev