Infineon Technologies AG MOTIX™ | Embedded Power ICs (System-on-Chip), 3-Phase Bridge Driver IC with Integrated Arm® Cortex® M3 TLE9872-2QTW40

Description
MOTIX™ TLE9872-2QTW40 offers high reliability within automotive BLDC applications in TQFP package The TLE9872-2QTW40 is part of the MOTIX™ TLE987x product family. The TLE9872-2QTW40 is a single chip 3-Phase motor driver that integrates the industry standard Arm® Cortex®-M3 core, enabling the implementation of advanced motor control algorithms such as field-oriented control. It includes six fully integrated NFET drivers optimized to drive a 3-Phase motor via six external power NFETs, a charge pump enabling low voltage operation and programmable current along with current slope control for optimized EMC behavior. Its peripheral set includes a current sensor, a successive approximation ADC synchronized with the capture and compare unit for PWM control and 16-bit timers. A LIN transceiver is also integrated to enable communication to the device along with a number of general purpose I/Os. It includes an on-chip linear voltage regulator to supply external loads. It is a highly integrated AEC-Q100 Grade 0 automotive qualified device enabling cost and space efficient solutions for BLDC motor drive applications. Summary of Features 32-bit Arm® Cortex®-M3 core Up to 40 MHz clock frequency One clock per machine cycle architecture On-chip memory 256 KB flash including 4 KB EEPROM (emulated in flash) 512 byte 100-time programmable memory (100TP) 8 KB RAM Boot ROM for startup firmware and flash routines On-chip OSC and PLL for clock generation PLL loss-of-lock detection MOSFET driver including charge pump 10 general-purpose I/O Ports (GPIO) 5 analog inputs, 10-bit A/D Converter (ADC1) 2 differential Sigma Delta 14-bit ADC (ADC3/4) 16-bit timers - GPT12, Timer2, Timer21, and Timer3 Capture/compare unit for PWM signal generation (CCU6) 2 full-duplex serial interfaces (UART) with LIN support (for UART1 only) 2 synchronous serial channels (SSC) On-chip debug support via 2-wire SWD 1 LIN 2.2 transceiver 1 high-voltage monitoring input Single power supply from 5.5 V to 27 V Extended power supply voltage range from 3 V to 28 V Low-dropout voltage regulators (LDO) High-speed operational amplifier for motor current sensing via shunt 5 V voltage supply for external loads (e.g., Hall sensor) Core logic supply at 1.5 V Programmable window watchdog (WDT1) with independent on-chip clock source Power-saving modes MCU slow-down mode Sleep mode Stop mode Cyclic wake-up sleep mode Power-on and undervoltage/brownou t reset generator Overtemperature protection Short-circuit protection Loss of clock detection with fail-safe mode entry for low system power consumption Wide operating temperature range: Tj:-40°C up to 175°C
Request a Quote Datasheet
Description
MOTIX™ TLE9872-2QTW40 offers high reliability within automotive BLDC applications in TQFP package The TLE9872-2QTW40 is part of the MOTIX™ TLE987x product family. The TLE9872-2QTW40 is a single chip 3-Phase motor driver that integrates the industry standard Arm® Cortex®-M3 core, enabling the implementation of advanced motor control algorithms such as field-oriented control. It includes six fully integrated NFET drivers optimized to drive a 3-Phase motor via six external power NFETs, a charge pump enabling low voltage operation and programmable current along with current slope control for optimized EMC behavior. Its peripheral set includes a current sensor, a successive approximation ADC synchronized with the capture and compare unit for PWM control and 16-bit timers. A LIN transceiver is also integrated to enable communication to the device along with a number of general purpose I/Os. It includes an on-chip linear voltage regulator to supply external loads. It is a highly integrated AEC-Q100 Grade 0 automotive qualified device enabling cost and space efficient solutions for BLDC motor drive applications. Summary of Features 32-bit Arm® Cortex®-M3 core Up to 40 MHz clock frequency One clock per machine cycle architecture On-chip memory 256 KB flash including 4 KB EEPROM (emulated in flash) 512 byte 100-time programmable memory (100TP) 8 KB RAM Boot ROM for startup firmware and flash routines On-chip OSC and PLL for clock generation PLL loss-of-lock detection MOSFET driver including charge pump 10 general-purpose I/O Ports (GPIO) 5 analog inputs, 10-bit A/D Converter (ADC1) 2 differential Sigma Delta 14-bit ADC (ADC3/4) 16-bit timers - GPT12, Timer2, Timer21, and Timer3 Capture/compare unit for PWM signal generation (CCU6) 2 full-duplex serial interfaces (UART) with LIN support (for UART1 only) 2 synchronous serial channels (SSC) On-chip debug support via 2-wire SWD 1 LIN 2.2 transceiver 1 high-voltage monitoring input Single power supply from 5.5 V to 27 V Extended power supply voltage range from 3 V to 28 V Low-dropout voltage regulators (LDO) High-speed operational amplifier for motor current sensing via shunt 5 V voltage supply for external loads (e.g., Hall sensor) Core logic supply at 1.5 V Programmable window watchdog (WDT1) with independent on-chip clock source Power-saving modes MCU slow-down mode Sleep mode Stop mode Cyclic wake-up sleep mode Power-on and undervoltage/brownou t reset generator Overtemperature protection Short-circuit protection Loss of clock detection with fail-safe mode entry for low system power consumption Wide operating temperature range: Tj:-40°C up to 175°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOTIX™ | Embedded Power ICs (System-on-Chip), 3-Phase Bridge Driver IC with Integrated Arm® Cortex® M3 - TLE9872-2QTW40 - Infineon Technologies AG
Neubiberg, Germany
MOTIX™ | Embedded Power ICs (System-on-Chip), 3-Phase Bridge Driver IC with Integrated Arm® Cortex® M3
TLE9872-2QTW40
MOTIX™ | Embedded Power ICs (System-on-Chip), 3-Phase Bridge Driver IC with Integrated Arm® Cortex® M3 TLE9872-2QTW40
MOTIX™ TLE9872-2QTW40 offers high reliability within automotive BLDC applications in TQFP package The TLE9872-2QTW40 is part of the MOTIX™ TLE987x product family. The TLE9872-2QTW40 is a single chip 3-Phase motor driver that integrates the industry standard Arm® Cortex®-M3 core, enabling the implementation of advanced motor control algorithms such as field-oriented control. It includes six fully integrated NFET drivers optimized to drive a 3-Phase motor via six external power NFETs, a charge pump enabling low voltage operation and programmable current along with current slope control for optimized EMC behavior. Its peripheral set includes a current sensor, a successive approximation ADC synchronized with the capture and compare unit for PWM control and 16-bit timers. A LIN transceiver is also integrated to enable communication to the device along with a number of general purpose I/Os. It includes an on-chip linear voltage regulator to supply external loads. It is a highly integrated AEC-Q100 Grade 0 automotive qualified device enabling cost and space efficient solutions for BLDC motor drive applications. Summary of Features 32-bit Arm® Cortex®-M3 core Up to 40 MHz clock frequency One clock per machine cycle architecture On-chip memory 256 KB flash including 4 KB EEPROM (emulated in flash) 512 byte 100-time programmable memory (100TP) 8 KB RAM Boot ROM for startup firmware and flash routines On-chip OSC and PLL for clock generation PLL loss-of-lock detection MOSFET driver including charge pump 10 general-purpose I/O Ports (GPIO) 5 analog inputs, 10-bit A/D Converter (ADC1) 2 differential Sigma Delta 14-bit ADC (ADC3/4) 16-bit timers - GPT12, Timer2, Timer21, and Timer3 Capture/compare unit for PWM signal generation (CCU6) 2 full-duplex serial interfaces (UART) with LIN support (for UART1 only) 2 synchronous serial channels (SSC) On-chip debug support via 2-wire SWD 1 LIN 2.2 transceiver 1 high-voltage monitoring input Single power supply from 5.5 V to 27 V Extended power supply voltage range from 3 V to 28 V Low-dropout voltage regulators (LDO) High-speed operational amplifier for motor current sensing via shunt 5 V voltage supply for external loads (e.g., Hall sensor) Core logic supply at 1.5 V Programmable window watchdog (WDT1) with independent on-chip clock source Power-saving modes MCU slow-down mode Sleep mode Stop mode Cyclic wake-up sleep mode Power-on and undervoltage/brownou t reset generator Overtemperature protection Short-circuit protection Loss of clock detection with fail-safe mode entry for low system power consumption Wide operating temperature range: Tj:-40°C up to 175°C

MOTIX™ TLE9872-2QTW40 offers high reliability within automotive BLDC applications in TQFP package

The TLE9872-2QTW40 is part of the MOTIX™ TLE987x product family. The TLE9872-2QTW40 is a single chip 3-Phase motor driver that integrates the industry standard Arm® Cortex®-M3 core, enabling the implementation of advanced motor control algorithms such as field-oriented control. It includes six fully integrated NFET drivers optimized to drive a 3-Phase motor via six external power NFETs, a charge pump enabling low voltage operation and programmable current along with current slope control for optimized EMC behavior. Its peripheral set includes a current sensor, a successive approximation ADC synchronized with the capture and compare unit for PWM control and 16-bit timers. A LIN transceiver is also integrated to enable communication to the device along with a number of general purpose I/Os. It includes an on-chip linear voltage regulator to supply external loads.

It is a highly integrated AEC-Q100 Grade 0 automotive qualified device enabling cost and space efficient solutions for BLDC motor drive applications.


Summary of Features

  • 32-bit Arm® Cortex®-M3 core
    • Up to 40 MHz clock frequency
    • One clock per machine cycle architecture
  • On-chip memory
    • 256 KB flash including
    • 4 KB EEPROM (emulated in flash)
    • 512 byte 100-time programmable memory (100TP)
    • 8 KB RAM
    • Boot ROM for startup firmware and flash routines
  • On-chip OSC and PLL for clock generation
  • PLL loss-of-lock detection
  • MOSFET driver including charge pump
  • 10 general-purpose I/O Ports (GPIO)
  • 5 analog inputs, 10-bit A/D Converter (ADC1)
  • 2 differential Sigma Delta 14-bit ADC (ADC3/4)
  • 16-bit timers - GPT12, Timer2, Timer21, and Timer3
  • Capture/compare unit for PWM signal generation (CCU6)
  • 2 full-duplex serial interfaces (UART) with LIN support (for UART1 only)
  • 2 synchronous serial channels (SSC)
  • On-chip debug support via 2-wire SWD
  • 1 LIN 2.2 transceiver
  • 1 high-voltage monitoring input
  • Single power supply from 5.5 V to 27 V
  • Extended power supply voltage range from 3 V to 28 V
  • Low-dropout voltage regulators (LDO)
  • High-speed operational amplifier for motor current sensing via shunt
  • 5 V voltage supply for external loads (e.g., Hall sensor)
  • Core logic supply at 1.5 V
  • Programmable window watchdog (WDT1) with independent on-chip clock source
  • Power-saving modes
    • MCU slow-down mode
    • Sleep mode
    • Stop mode
    • Cyclic wake-up sleep mode
  • Power-on and undervoltage/brownout reset generator
  • Overtemperature protection
  • Short-circuit protection
  • Loss of clock detection with fail-safe mode entry for low system power consumption
  • Wide operating temperature range: Tj:-40°C up to 175°C
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category System on a Chip (SoC)
Product Number TLE9872-2QTW40
Product Name MOTIX™ | Embedded Power ICs (System-on-Chip), 3-Phase Bridge Driver IC with Integrated Arm® Cortex® M3
Processor Core ARM
Interface PWM + LIN
Package / Case PG-TQFP-48
Clock Frequency 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products