Flexovit USA, Inc. Datasheets for Grinding Wheels
Grinding wheels are used for metal removal, dimensioning, and finishing. They consist of an integral shank, pin, shaft, or mandrel that drives a mounted wheel or blades.
Grinding Wheels: Learn more
| Product Name | Notes |
|---|---|
| Flex Fusion wheels are ultra-thin combination wheels. These wheels allow you to cut, notch, and light grind with one product. Specifications Diameter 4-1/2 " Thickness .065 " Arbor 7/8 "... | |
| Flex Fusion wheels are ultra-thin combination wheels. These wheels allow you to cut, notch, and light grind with one product. Specifications Diameter 5 " Thickness .065 " Arbor 7/8 "... | |
| Flex Fusion wheels are ultra-thin combination wheels. These wheels allow you to cut, notch, and light grind with one product. Specifications Diameter 6 " Thickness .065 " Arbor 7/8 "... | |
| FLEXCEL Type 27 and Type 29 Semi-Flexible Wheels can remove material aggressively like a grinding wheel, and blend and finish like a sanding disc. FLEXCEL wheels flex to contoured surfaces... | |
| Flexovit FLEXON Type 27 Combination Wheels combine premium zirconia and ceramic grains with advanced bond systems, delivering the highest job productivity at the lowest total cost. FLEXON grinds up to... | |
| Flexovit FLEXON Type 27 Grinding Wheels combine premium zirconia and ceramic grains with advanced bond systems, delivering the highest job productivity at the lowest total cost. FLEXON grinds up to... | |
| Flexovit FLEXON Type 28 Grinding Wheels combine premium zirconia and ceramic grains with advanced bond systems, delivering the highest job productivity at the lowest total cost. FLEXON grinds up to... | |
| Flexovit FOUNDRYHOG Type 27 Grinding Wheels are designed and reinforced for the most demanding cleaning room applications. Special abrasive grain mix ensures the most aggressive grinding and finishing of parting... | |
| Flexovit fully reinforced Die Grinder Grinding Wheels are designed for use on die grinders and straight grinders using the periphery of the wheel as the grinding face. Fast Grind -... | |
| Flexovit HIGH PERFORMANCE Type 27 Combination Wheels are the hardest working aluminum oxide wheels available. Precision made to ensure smooth and safe operation, the versatile A30S and heavy duty A24/30T... | |
| Flexovit HIGH PERFORMANCE Type 27 Grinding Wheels are the hardest working aluminum oxide wheels available. Precision Fast Grind - A30S Fast grinding with good wheel life. An excellent "all purpose"... | |
| Flexovit HIGH PERFORMANCE Type 27 Grinding Wheels are the hardest working aluminum oxide wheels available. Precision Heavy Duty - A24/30T A durable long life wheel. Ideal for beveling, edge or... | |
| Flexovit HIGH PERFORMANCE Type 28 Grinding Wheels are the hardest working aluminum oxide wheels available. Precision made to ensure smooth and safe operation, the versatile A30S and heavy duty A24/30T... | |
| Flexovit SPECIALIST Type 27 Combination Wheels are designed to optimize cutting/grinding performance on particular materials. Flexovit offers 4 specifications, including a free cutting stainless wheel, a heavy duty concrete cutting... | |
| Flexovit SPECIALIST Type 27 Grinding Wheels are designed to optimize grinding performance on particular materials. Load Resistant - A24ALU Ideal for grinding on aluminum and nonferrous materials. | |
| Green silicon carbide grain is the toughest abrasive for sharpening or grinding hard or very soft materials. Extremely sharp grain for faster, burr-free cutting on tungsten carbide, brass, bronze, aluminum... | |
| High Performance specification designed for cutting, notching and peripheral grinding. Fast Cut, Grind - A36R Designed for cutting, notching and peripheral grinding. | |
| Metalhog Type 27 Combination Wheels incorporate a blend of premium, semi-premium, and standard abrasive grain with custom bond systems. This produces a wheel with extremely aggressive, rapid grinding action, without... | |
| Metalhog Type 27 Grinding Wheels incorporate a blend of premium, semi-premium, and standard abrasive grain with custom bond systems. This produces a wheel with extremely aggressive, rapid grinding action, without... | |
| Special abrasive grain mix ensures the most aggressive grinding and finishing of parting lines, gates and risers, sand inclusion, and other surface irregularities. Rapid Cut, Grind - ZACX24T Fast, aggressive... | |
| The Black Gold program has been developed to stand up to the demands of the primary segments in the Petrochemical / Oil & Gas industry: pipeline manufacturing, pipeline maintenance, the... | |
| Special abrasive grain mix ensures the most aggressive grinding and finishing of parting lines, gates and risers, sand inclusion, and other surface irregularities. Long Life - ZACX24U Zirconia / Silicon... | |
| For dry or wet grinding applications using angle grinders. For smoothing, shaping and removing flash on concrete, masonry and stone surfaces. High Performance - CWTB-HD Turbo segments, mounted in a... | |
| For dry or wet grinding applications using angle grinders. For smoothing, shaping and removing flash on concrete, masonry and stone surfaces. Standard - CWSG-ST Single rim, rowed segment cups are... | |
| Formulated for maximum material removal and long life. Internal threaded arbor for direct mounting. A24RB Made with aluminum oxide grain, these general purpose plugs and cones are ideal for grinding... | |
| Ideal for rough grinding or snagging work on steel or concrete. 5/8 " - 11 threaded arbor for spin-on mounting. A16QB This aluminum oxide spec is ideal for snagging and... | |
| Ideal for rough grinding or snagging work on steel or concrete. 5/8 " - 11 threaded arbor for spin-on mounting. AC16QB A special mix of silicon carbide and aluminum oxide... | |
| Ideal for rough grinding or snagging work on steel or concrete. 5/8 " - 11 threaded arbor for spin-on mounting. C16PB Made with silicon carbide grain, this coarse spec is... | |
| Ideal for rough grinding or snagging work on steel or concrete. 5/8 " - 11 threaded arbor for spin-on mounting. ZA16PB This zirconia alumina spec delivers fast stock removal on... | |
| Precision balanced for vibration-free running. Individually packaged - U.P.S. approved single wheel box. Vitrified bonded aluminum oxide wheel for general purpose grinding of carbon and stainless steel and other alloys. |