Flexovit USA, Inc. Resin Cupstones. Good - High Performance N5253

Description
Ideal for rough grinding or snagging work on steel or concrete. 5/8 " - 11 threaded arbor for spin-on mounting. AC16QB A special mix of silicon carbide and aluminum oxide grains, the AC16QB is intended for grinding cast iron and aluminum.
Description
Ideal for rough grinding or snagging work on steel or concrete. 5/8 " - 11 threaded arbor for spin-on mounting. AC16QB A special mix of silicon carbide and aluminum oxide grains, the AC16QB is intended for grinding cast iron and aluminum.

Suppliers

Company
Product
Description
Supplier Links
Resin Cupstones.  Good - High Performance - N5253 - Flexovit USA, Inc.
Angola, NY, USA
Resin Cupstones. Good - High Performance
N5253
Resin Cupstones. Good - High Performance N5253
Ideal for rough grinding or snagging work on steel or concrete. 5/8 " - 11 threaded arbor for spin-on mounting. AC16QB A special mix of silicon carbide and aluminum oxide grains, the AC16QB is intended for grinding cast iron and aluminum.
  • Ideal for rough grinding or snagging work on steel or concrete.
  • 5/8 " - 11 threaded arbor for spin-on mounting.

AC16QB
A special mix of silicon carbide and aluminum oxide grains, the AC16QB is intended for grinding cast iron and aluminum.

Supplier's Site

Technical Specifications

  Flexovit USA, Inc.
Product Category Grinding Wheels
Product Number N5253
Product Name Resin Cupstones. Good - High Performance
Type Aluminum Oxide; Silicon Carbide
Outer Diameter 5 inch (127 mm)
Thickness 2 inch (50.8 mm)
Bore / Shank 0.6250 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton® Metal - 07550775918 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
 - 1985413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.5118 inch (13 mm)
View Details
Resin Plugs and Cones.  Good - High Performance - N1432 - Flexovit USA, Inc.
Specs
Type ConePlug
Outer Diameter 2 inch (50.8 mm)
Max Speed 18100 rpm
View Details
HP Cup Wheels (Grinding Snagging) -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Outer Diameter 4 to 6 inch (102 to 152 mm)
Bore / Shank 0.6250 inch (15.87 mm)
Max Speed 9100 rpm
View Details