Flexovit USA, Inc. Type 27 Depressed Center Grinding Wheels. Best - Flexon A1224H

Description
Flexovit FLEXON Type 27 Grinding Wheels combine premium zirconia and ceramic grains with advanced bond systems, delivering the highest job productivity at the lowest total cost. FLEXON grinds up to 50% faster, and up to 10 times longer than standard aluminum oxide wheels. Fast Grind - ZA24P Fastest stock removal rate of any zirconia wheel.
Description
Flexovit FLEXON Type 27 Grinding Wheels combine premium zirconia and ceramic grains with advanced bond systems, delivering the highest job productivity at the lowest total cost. FLEXON grinds up to 50% faster, and up to 10 times longer than standard aluminum oxide wheels. Fast Grind - ZA24P Fastest stock removal rate of any zirconia wheel.
Datasheet
Datasheet Summary
Powered by GS/AI

Type 27 Depressed Center Grinding Wheels from Flexovit USA, Inc. are designed for high-performance grinding applications. The wheels are composed primarily of aluminum oxide (60-80% by weight) and feature a blend of zirconium oxide and phenolic resin, which contributes to their durability and effectiveness. They are suitable for use in various grinding tasks and are compliant with OSHA's Hazard Communication Standard. These grinding wheels generate dust and organic fumes during use, necessitating appropriate safety measures such as respiratory protection and eye protection. The wheels should be handled with care to avoid damage, and users are advised to follow ANSI and OSHA guidelines for safe operation. The product is stable under normal conditions but should be stored away from excessive moisture and temperature extremes. Engineers considering this product should note its potential for high productivity and longevity compared to standard aluminum oxide wheels, making it a viable option for demanding grinding tasks.

Datasheet Summary
Powered by GS/AI

Type 27 Depressed Center Grinding Wheels from Flexovit USA, Inc. are designed for high-performance grinding applications. The wheels are composed primarily of aluminum oxide (60-80% by weight) and feature a blend of zirconium oxide and phenolic resin, which contributes to their durability and effectiveness. They are suitable for use in various grinding tasks and are compliant with OSHA's Hazard Communication Standard. These grinding wheels generate dust and organic fumes during use, necessitating appropriate safety measures such as respiratory protection and eye protection. The wheels should be handled with care to avoid damage, and users are advised to follow ANSI and OSHA guidelines for safe operation. The product is stable under normal conditions but should be stored away from excessive moisture and temperature extremes. Engineers considering this product should note its potential for high productivity and longevity compared to standard aluminum oxide wheels, making it a viable option for demanding grinding tasks.

Suppliers

Company
Product
Description
Supplier Links
Type 27 Depressed Center Grinding Wheels.  Best - Flexon - A1224H - Flexovit USA, Inc.
Angola, NY, USA
Type 27 Depressed Center Grinding Wheels. Best - Flexon
A1224H
Type 27 Depressed Center Grinding Wheels. Best - Flexon A1224H
Flexovit FLEXON Type 27 Grinding Wheels combine premium zirconia and ceramic grains with advanced bond systems, delivering the highest job productivity at the lowest total cost. FLEXON grinds up to 50% faster, and up to 10 times longer than standard aluminum oxide wheels. Fast Grind - ZA24P Fastest stock removal rate of any zirconia wheel.

Flexovit FLEXON Type 27 Grinding Wheels combine premium zirconia and ceramic grains with advanced bond systems, delivering the highest job productivity at the lowest total cost. FLEXON grinds up to 50% faster, and up to 10 times longer than standard aluminum oxide wheels.

Fast Grind - ZA24P
Fastest stock removal rate of any zirconia wheel.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Grinding Wheels
Product Number A1224H
Product Name Type 27 Depressed Center Grinding Wheels. Best - Flexon
Type Alumina Zirconia; Ceramic (e.g., Norton SG®, Norton Quantum®)
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Gemini® 57A24-R Plug - 61463622191 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 1.5 inch (38.1 mm)
Thickness 3 inch (76.2 mm)
View Details
 - 1221163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 7.09 inch (180 mm)
Thickness 0.2362 inch (6 mm)
Bore / Shank 1.25 inch (31.75 mm)
View Details
CBN Grinding Wheel Vitrified Bond for Internal Cylindrical Grinding -  - Kunshan Xinlun Superabrasives Co., Ltd.
Specs
Type CBN
Bond Type Vitrified
Applications & Materials Abraded Nozzle/fuel sprayer grinding, Pole piece assembly grinding
View Details