Flexovit USA, Inc. Semi-Flexible Grind and Finish Wheels. Best - Flexcel S7220

Description
FLEXCEL Type 27 and Type 29 Semi-Flexible Wheels can remove material aggressively like a grinding wheel, and blend and finish like a sanding disc. FLEXCEL wheels flex to contoured surfaces giving a smooth finish without gouging. Faster stock removal than standard depressed center wheels 50 to 120 Grit Finish - A-Fine For finer finishes, comparable to 50 to 120 grit sanding discs. The Type 29 convex wheel face is preferred for contoured surfaces and wider contact area.
Datasheet
Description
FLEXCEL Type 27 and Type 29 Semi-Flexible Wheels can remove material aggressively like a grinding wheel, and blend and finish like a sanding disc. FLEXCEL wheels flex to contoured surfaces giving a smooth finish without gouging. Faster stock removal than standard depressed center wheels 50 to 120 Grit Finish - A-Fine For finer finishes, comparable to 50 to 120 grit sanding discs. The Type 29 convex wheel face is preferred for contoured surfaces and wider contact area.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Semi-Flexible Grind and Finish Wheels.  Best - Flexcel - S7220 - Flexovit USA, Inc.
Angola, NY, USA
Semi-Flexible Grind and Finish Wheels. Best - Flexcel
S7220
Semi-Flexible Grind and Finish Wheels. Best - Flexcel S7220
FLEXCEL Type 27 and Type 29 Semi-Flexible Wheels can remove material aggressively like a grinding wheel, and blend and finish like a sanding disc. FLEXCEL wheels flex to contoured surfaces giving a smooth finish without gouging. Faster stock removal than standard depressed center wheels 50 to 120 Grit Finish - A-Fine For finer finishes, comparable to 50 to 120 grit sanding discs. The Type 29 convex wheel face is preferred for contoured surfaces and wider contact area.

FLEXCEL Type 27 and Type 29 Semi-Flexible Wheels can remove material aggressively like a grinding wheel, and blend and finish like a sanding disc. FLEXCEL wheels flex to contoured surfaces giving a smooth finish without gouging. Faster stock removal than standard depressed center wheels
50 to 120 Grit Finish - A-Fine
For finer finishes, comparable to 50 to 120 grit sanding discs. The Type 29 convex wheel face is preferred for contoured surfaces and wider contact area.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Grinding Wheels
Product Number S7220
Product Name Semi-Flexible Grind and Finish Wheels. Best - Flexcel
Outer Diameter 5 inch (127 mm)
Thickness 0.1250 inch (3.17 mm)
Bore / Shank 0.8750 inch (22.22 mm)
Max Speed 12000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Gemini® 57A24-RBRA - 66243522415 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 3 inch (76.2 mm)
Thickness 0.3750 inch (9.52 mm)
View Details
 - 1985362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.09 inch (180 mm)
Thickness 0.9843 inch (25 mm)
View Details
Grinding Wheel  Peripheral -  - Kunshan Xinlun Superabrasives Co., Ltd.
Kunshan Xinlun Superabrasives Co., Ltd.
Specs
Type CBN
Bond Type Vitrified
Applications & Materials Abraded Peripheral grinding for indexable inserts Material of inserts: carbide, cermet , PCD, PCBN, etc.
View Details
Premium Grinding Wheels - HP XX™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Outer Diameter 4 to 9 inch (102 to 229 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.6250 to 0.8750 inch (15.87 to 22.22 mm)
View Details