Flexovit USA, Inc. Type 27 Depressed Center Grinding Wheels. Better - Foundryhog A8345H

Description
Flexovit FOUNDRYHOG Type 27 Grinding Wheels are designed and reinforced for the most demanding cleaning room applications. Special abrasive grain mix ensures the most aggressive grinding and finishing of parting lines, gates and risers, sand inclusion, and other surface irregularities. Heavy Duty - ZACX24U Long life specification for all cleaning room grinding applications.
Datasheet
Description
Flexovit FOUNDRYHOG Type 27 Grinding Wheels are designed and reinforced for the most demanding cleaning room applications. Special abrasive grain mix ensures the most aggressive grinding and finishing of parting lines, gates and risers, sand inclusion, and other surface irregularities. Heavy Duty - ZACX24U Long life specification for all cleaning room grinding applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 27 Depressed Center Grinding Wheels.  Better - Foundryhog - A8345H - Flexovit USA, Inc.
Angola, NY, USA
Type 27 Depressed Center Grinding Wheels. Better - Foundryhog
A8345H
Type 27 Depressed Center Grinding Wheels. Better - Foundryhog A8345H
Flexovit FOUNDRYHOG Type 27 Grinding Wheels are designed and reinforced for the most demanding cleaning room applications. Special abrasive grain mix ensures the most aggressive grinding and finishing of parting lines, gates and risers, sand inclusion, and other surface irregularities. Heavy Duty - ZACX24U Long life specification for all cleaning room grinding applications.

Flexovit FOUNDRYHOG Type 27 Grinding Wheels are designed and reinforced for the most demanding cleaning room applications. Special abrasive grain mix ensures the most aggressive grinding and finishing of parting lines, gates and risers, sand inclusion, and other surface irregularities.
Heavy Duty - ZACX24U
Long life specification for all cleaning room grinding applications.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Grinding Wheels
Product Number A8345H
Product Name Type 27 Depressed Center Grinding Wheels. Better - Foundryhog
Type DepressedCenter
Outer Diameter 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 11.81 inch (300 mm)
Thickness 0.9843 inch (25 mm)
View Details
Bench & Pedestal Wheel Alundum Very Fine - 07660788248 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 0.7500 inch (19.05 mm)
View Details
9
Specs
Type Aluminum Oxide; AO
Outer Diameter 9 inch (229 mm)
Thickness 9 inch (229 mm)
View Details
CBN Grinding Wheels -  - International Knife & Saw, Inc.
International Knife & Saw, Inc.
Specs
Type CBN
View Details