Flexovit USA, Inc. Heavy Duty Depressed Center Combination Wheel A7245H

Description
Special abrasive grain mix ensures the most aggressive grinding and finishing of parting lines, gates and risers, sand inclusion, and other surface irregularities. Long Life - ZACX24U Zirconia / Silicon Carbide blend provides long life and superior grinding / cutting action, even where burnt in sand is an issue. Specifications Diameter 9 " Thickness 1/8 " Arbor 5/8 " - 11 Tool / Type / Application Angle Grinder / Type 27 / Cutoff, Notching & Grinding Product Tier Better - Foundryhog Material Castable Iron, Steel Specification Long Life - ZACX24U Max. RPM 6,800 Box Quantity 10 Where Used: Foundry
Description
Special abrasive grain mix ensures the most aggressive grinding and finishing of parting lines, gates and risers, sand inclusion, and other surface irregularities. Long Life - ZACX24U Zirconia / Silicon Carbide blend provides long life and superior grinding / cutting action, even where burnt in sand is an issue. Specifications Diameter 9 " Thickness 1/8 " Arbor 5/8 " - 11 Tool / Type / Application Angle Grinder / Type 27 / Cutoff, Notching & Grinding Product Tier Better - Foundryhog Material Castable Iron, Steel Specification Long Life - ZACX24U Max. RPM 6,800 Box Quantity 10 Where Used: Foundry

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Depressed Center Combination Wheel - A7245H - Flexovit USA, Inc.
Angola, NY, USA
Heavy Duty Depressed Center Combination Wheel
A7245H
Heavy Duty Depressed Center Combination Wheel A7245H
Special abrasive grain mix ensures the most aggressive grinding and finishing of parting lines, gates and risers, sand inclusion, and other surface irregularities. Long Life - ZACX24U Zirconia / Silicon Carbide blend provides long life and superior grinding / cutting action, even where burnt in sand is an issue. Specifications Diameter 9 " Thickness 1/8 " Arbor 5/8 " - 11 Tool / Type / Application Angle Grinder / Type 27 / Cutoff, Notching & Grinding Product Tier Better - Foundryhog Material Castable Iron, Steel Specification Long Life - ZACX24U Max. RPM 6,800 Box Quantity 10 Where Used: Foundry
Special abrasive grain mix ensures the most aggressive grinding and finishing of parting lines, gates and risers, sand inclusion, and other surface irregularities.
Long Life - ZACX24U

Zirconia / Silicon Carbide blend provides long life and superior grinding / cutting action, even where burnt in sand is an issue.



Specifications

Diameter

9 "

Thickness

1/8 "

Arbor

5/8 " - 11

Tool / Type / Application

Angle Grinder / Type 27 / Cutoff, Notching & Grinding

Product Tier

Better - Foundryhog

Material

Castable Iron, Steel

Specification

Long Life - ZACX24U

Max. RPM

6,800

Box Quantity

10

Where Used:

Foundry
Supplier's Site

Technical Specifications

  Flexovit USA, Inc.
Product Category Grinding Wheels
Product Number A7245H
Product Name Heavy Duty Depressed Center Combination Wheel
Type Silicon Carbide; Alumina Zirconia
Outer Diameter 9 inch (229 mm)
Thickness 0.1250 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221150 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 11.81 inch (300 mm)
Thickness 1.57 inch (40 mm)
View Details
Norton Gemini XXL A Type 27 Grinding Wheel - 66252843785 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741405-2P - Makita USA, Inc.
Specs
Outer Diameter 4 inch (102 mm)
Thickness 0.1875 inch (4.76 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details
EB Diamond Combination Wheel - EB4507850CM - CS UNITEC
Specs
Type Diamond
Outer Diameter 4.5 inch (114 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details