Flexovit USA, Inc. Semi-Flexible Grind and Finish Wheels. Best - Flexcel S7900H

Description
FLEXCEL Type 27 and Type 29 Semi-Flexible Wheels can remove material aggressively like a grinding wheel, and blend and finish like a sanding disc. FLEXCEL wheels flex to contoured surfaces giving a smooth finish without gouging. Faster stock removal than standard depressed center wheels 24 to 60 Grit Finish - A-Medium For general purpose applications, grinds aggressively like grit 24 sanding disc, and finishes like a 60 grit disc. Type 27 shape's flat grinding face is preferred for smaller contact area.
Datasheet
Description
FLEXCEL Type 27 and Type 29 Semi-Flexible Wheels can remove material aggressively like a grinding wheel, and blend and finish like a sanding disc. FLEXCEL wheels flex to contoured surfaces giving a smooth finish without gouging. Faster stock removal than standard depressed center wheels 24 to 60 Grit Finish - A-Medium For general purpose applications, grinds aggressively like grit 24 sanding disc, and finishes like a 60 grit disc. Type 27 shape's flat grinding face is preferred for smaller contact area.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Semi-Flexible Grind and Finish Wheels.  Best - Flexcel - S7900H - Flexovit USA, Inc.
Angola, NY, USA
Semi-Flexible Grind and Finish Wheels. Best - Flexcel
S7900H
Semi-Flexible Grind and Finish Wheels. Best - Flexcel S7900H
FLEXCEL Type 27 and Type 29 Semi-Flexible Wheels can remove material aggressively like a grinding wheel, and blend and finish like a sanding disc. FLEXCEL wheels flex to contoured surfaces giving a smooth finish without gouging. Faster stock removal than standard depressed center wheels 24 to 60 Grit Finish - A-Medium For general purpose applications, grinds aggressively like grit 24 sanding disc, and finishes like a 60 grit disc. Type 27 shape's flat grinding face is preferred for smaller contact area.

FLEXCEL Type 27 and Type 29 Semi-Flexible Wheels can remove material aggressively like a grinding wheel, and blend and finish like a sanding disc. FLEXCEL wheels flex to contoured surfaces giving a smooth finish without gouging. Faster stock removal than standard depressed center wheels
24 to 60 Grit Finish - A-Medium
For general purpose applications, grinds aggressively like grit 24 sanding disc, and finishes like a 60 grit disc. Type 27 shape's flat grinding face is preferred for smaller contact area.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Grinding Wheels
Product Number S7900H
Product Name Semi-Flexible Grind and Finish Wheels. Best - Flexcel
Outer Diameter 7 inch (178 mm)
Thickness 0.1250 inch (3.17 mm)
Bore / Shank 0.6250 inch (15.87 mm)
Max Speed 8600 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Metal Depressed Center Wheel - 66252836796 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
 - 1221136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 9.84 inch (250 mm)
Thickness 0.9843 inch (25 mm)
View Details
7
Specs
Type Alumina Zirconia
Outer Diameter 7 inch (178 mm)
Thickness 0.4500 inch (11.43 mm)
View Details
Miniature Diamond Grinding Wheels Sintered - T-SDW - Titan Tool Supply, Inc.
Specs
Type Diamond
Outer Diameter 0.1220 to 0.3937 inch (3.1 to 10 mm)
Applications & Materials Abraded Finish & Light Cut (Fine Grits)
View Details