Flexovit USA, Inc. Type 28 Depressed Center Grinding Wheels. Good - High Performance A8302

Description
Flexovit HIGH PERFORMANCE Type 28 Grinding Wheels are the hardest working aluminum oxide wheels available. Precision made to ensure smooth and safe operation, the versatile A30S and heavy duty A24/30T specifications set the standards for fast material removal, and for rugged reliability and long life. Heavy Duty - A24/30T A durable long life wheel. Ideal for beveling, edge or flame cut grinding.
Datasheet
Description
Flexovit HIGH PERFORMANCE Type 28 Grinding Wheels are the hardest working aluminum oxide wheels available. Precision made to ensure smooth and safe operation, the versatile A30S and heavy duty A24/30T specifications set the standards for fast material removal, and for rugged reliability and long life. Heavy Duty - A24/30T A durable long life wheel. Ideal for beveling, edge or flame cut grinding.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 28 Depressed Center Grinding Wheels.  Good - High Performance - A8302 - Flexovit USA, Inc.
Angola, NY, USA
Type 28 Depressed Center Grinding Wheels. Good - High Performance
A8302
Type 28 Depressed Center Grinding Wheels. Good - High Performance A8302
Flexovit HIGH PERFORMANCE Type 28 Grinding Wheels are the hardest working aluminum oxide wheels available. Precision made to ensure smooth and safe operation, the versatile A30S and heavy duty A24/30T specifications set the standards for fast material removal, and for rugged reliability and long life. Heavy Duty - A24/30T A durable long life wheel. Ideal for beveling, edge or flame cut grinding.

Flexovit HIGH PERFORMANCE Type 28 Grinding Wheels are the hardest working aluminum oxide wheels available. Precision made to ensure smooth and safe operation, the versatile A30S and heavy duty A24/30T specifications set the standards for fast material removal, and for rugged reliability and long life.
Heavy Duty - A24/30T
A durable long life wheel. Ideal for beveling, edge or flame cut grinding.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Grinding Wheels
Product Number A8302
Product Name Type 28 Depressed Center Grinding Wheels. Good - High Performance
Type Aluminum Oxide
Outer Diameter 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 38A60-KVBE Vitrified Wheel - 66243530390 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 3 to 4 inch (76.2 to 102 mm)
Thickness 1.5 inch (38.1 mm)
View Details
 - 693567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.7874 inch (20 mm)
View Details
CBN& Diamond  Grinding Wheel Resin Bond -  - Kunshan Xinlun Superabrasives Co., Ltd.
Kunshan Xinlun Superabrasives Co., Ltd.
Specs
Type Diamond
Bond Type Resin or Plastic
Applications & Materials Abraded High speed steel and carbide tools grinding, PCD and PCBN cutting tools grinding, Ceramic and magnetic materials workpiece grinding
View Details
Flexible Grinding Wheels for Mill Scale - Flexcut Mill Scale - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 7 inch (114 to 178 mm)
Bore / Shank 0.6250 to 0.8750 inch (15.87 to 22.22 mm)
Max Speed 13300 rpm
View Details