Flexovit USA, Inc. Semi-Flexible Grind and Finish Wheels. Best - Flexcel S6900

Description
FLEXCEL Type 27 and Type 29 Semi-Flexible Wheels can remove material aggressively like a grinding wheel, and blend and finish like a sanding disc. FLEXCEL wheels flex to contoured surfaces giving a smooth finish without gouging. Faster stock removal than standard depressed center wheels 24 to 60 Grit Finish - A-Medium For general purpose applications, grinds aggressively like grit 24 sanding disc, and finishes like a 60 grit disc. Type 27 shape's flat grinding face is preferred for smaller contact area.
Datasheet
Description
FLEXCEL Type 27 and Type 29 Semi-Flexible Wheels can remove material aggressively like a grinding wheel, and blend and finish like a sanding disc. FLEXCEL wheels flex to contoured surfaces giving a smooth finish without gouging. Faster stock removal than standard depressed center wheels 24 to 60 Grit Finish - A-Medium For general purpose applications, grinds aggressively like grit 24 sanding disc, and finishes like a 60 grit disc. Type 27 shape's flat grinding face is preferred for smaller contact area.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Semi-Flexible Grind and Finish Wheels.  Best - Flexcel - S6900 - Flexovit USA, Inc.
Angola, NY, USA
Semi-Flexible Grind and Finish Wheels. Best - Flexcel
S6900
Semi-Flexible Grind and Finish Wheels. Best - Flexcel S6900
FLEXCEL Type 27 and Type 29 Semi-Flexible Wheels can remove material aggressively like a grinding wheel, and blend and finish like a sanding disc. FLEXCEL wheels flex to contoured surfaces giving a smooth finish without gouging. Faster stock removal than standard depressed center wheels 24 to 60 Grit Finish - A-Medium For general purpose applications, grinds aggressively like grit 24 sanding disc, and finishes like a 60 grit disc. Type 27 shape's flat grinding face is preferred for smaller contact area.

FLEXCEL Type 27 and Type 29 Semi-Flexible Wheels can remove material aggressively like a grinding wheel, and blend and finish like a sanding disc. FLEXCEL wheels flex to contoured surfaces giving a smooth finish without gouging. Faster stock removal than standard depressed center wheels
24 to 60 Grit Finish - A-Medium
For general purpose applications, grinds aggressively like grit 24 sanding disc, and finishes like a 60 grit disc. Type 27 shape's flat grinding face is preferred for smaller contact area.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Grinding Wheels
Product Number S6900
Product Name Semi-Flexible Grind and Finish Wheels. Best - Flexcel
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
Bore / Shank 0.8750 inch (22.22 mm)
Max Speed 13300 rpm
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 0.9843 inch (25 mm)
Thickness 0.9843 inch (25 mm)
Bore / Shank 0.2500 inch (6.35 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843204 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
EB Diamond Cluster Wheel - EB5007880CLSF - CS UNITEC
Specs
Type Diamond
Outer Diameter 5 inch (127 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details
Specs
Type Borazon
Outer Diameter 0.3150 to 1 inch (8 to 25.4 mm)
Bore / Shank 0.2500 to 0.3750 inch (6.35 to 9.52 mm)
View Details