Flexovit USA, Inc. Type 27 Depressed Center Grinding Wheels. Better - Metalhog A8330H

Description
Metalhog Type 27 Grinding Wheels incorporate a blend of premium, semi-premium, and standard abrasive grain with custom bond systems. This produces a wheel with extremely aggressive, rapid grinding action, without sacrificing wheel life. METALHOG grinds up to 30% faster and 3 times longer than regular aluminum oxide products. Rapid Grind - AXT24S Fast, aggressive stock removal.
Datasheet
Description
Metalhog Type 27 Grinding Wheels incorporate a blend of premium, semi-premium, and standard abrasive grain with custom bond systems. This produces a wheel with extremely aggressive, rapid grinding action, without sacrificing wheel life. METALHOG grinds up to 30% faster and 3 times longer than regular aluminum oxide products. Rapid Grind - AXT24S Fast, aggressive stock removal.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 27 Depressed Center Grinding Wheels.  Better - Metalhog - A8330H - Flexovit USA, Inc.
Angola, NY, USA
Type 27 Depressed Center Grinding Wheels. Better - Metalhog
A8330H
Type 27 Depressed Center Grinding Wheels. Better - Metalhog A8330H
Metalhog Type 27 Grinding Wheels incorporate a blend of premium, semi-premium, and standard abrasive grain with custom bond systems. This produces a wheel with extremely aggressive, rapid grinding action, without sacrificing wheel life. METALHOG grinds up to 30% faster and 3 times longer than regular aluminum oxide products. Rapid Grind - AXT24S Fast, aggressive stock removal.

Metalhog Type 27 Grinding Wheels incorporate a blend of premium, semi-premium, and standard abrasive grain with custom bond systems. This produces a wheel with extremely aggressive, rapid grinding action, without sacrificing wheel life. METALHOG grinds up to 30% faster and 3 times longer than regular aluminum oxide products.
Rapid Grind - AXT24S
Fast, aggressive stock removal.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Grinding Wheels
Product Number A8330H
Product Name Type 27 Depressed Center Grinding Wheels. Better - Metalhog
Type DepressedCenter
Outer Diameter 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1985889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 3.94 inch (100 mm)
Thickness 1.97 inch (50 mm)
View Details
Norzon® TAF Cone - 61463644231 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 1.5 inch (38.1 mm)
Thickness 3 inch (76.2 mm)
View Details
EB Diamond Combination Wheel - EB4007850CM - CS UNITEC
Specs
Type Diamond
Outer Diameter 4 inch (102 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details
Borazon Grinding Mandrels - High Speed Steel - SS-BGP - Titan Tool Supply, Inc.
Specs
Type Borazon
Outer Diameter 0.0200 to 1.5 inch (0.5080 to 38.1 mm)
Bore / Shank 0.1250 to 0.3750 inch (3.17 to 9.52 mm)
View Details