Flexovit USA, Inc. Diamond Cup Wheels 43902

Description
For dry or wet grinding applications using angle grinders. For smoothing, shaping and removing flash on concrete, masonry and stone surfaces. Standard - CWSG-ST Single rim, rowed segment cups are designed for economical, speedy grinding and smoothing of concrete and masonry products.
Description
For dry or wet grinding applications using angle grinders. For smoothing, shaping and removing flash on concrete, masonry and stone surfaces. Standard - CWSG-ST Single rim, rowed segment cups are designed for economical, speedy grinding and smoothing of concrete and masonry products.

Suppliers

Company
Product
Description
Supplier Links
Diamond Cup Wheels - 43902 - Flexovit USA, Inc.
Angola, NY, USA
Diamond Cup Wheels
43902
Diamond Cup Wheels 43902
For dry or wet grinding applications using angle grinders. For smoothing, shaping and removing flash on concrete, masonry and stone surfaces. Standard - CWSG-ST Single rim, rowed segment cups are designed for economical, speedy grinding and smoothing of concrete and masonry products.
  • For dry or wet grinding applications using angle grinders.
  • For smoothing, shaping and removing flash on concrete, masonry and stone surfaces.

Standard - CWSG-ST
Single rim, rowed segment cups are designed for economical, speedy grinding and smoothing of concrete and masonry products.

Supplier's Site

Technical Specifications

  Flexovit USA, Inc.
Product Category Grinding Wheels
Product Number 43902
Product Name Diamond Cup Wheels
Type Diamond
Unlock Full Specs
to access all available technical data

Similar Products

 - 693551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.7874 inch (20 mm)
View Details
W163 Pacesetter® Point A120-HBF3 - 61463622656 - Norton Abrasives
Specs
Type Cotton Fiber
Outer Diameter 0.2500 inch (6.35 mm)
Thickness 0.5000 inch (12.7 mm)
View Details
EB Diamond Cluster Wheel - EB4507880CLSF - CS UNITEC
Specs
Type Diamond
Outer Diameter 4.5 inch (114 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details
Carbide Micro Grinding Pin - Borazon - CMPB - Titan Tool Supply, Inc.
Specs
Type Borazon
Outer Diameter 0.0160 to 0.0240 inch (0.4064 to 0.6096 mm)
Thickness 0.1180 inch (3 mm)
View Details