Flexovit USA, Inc. Type 27 Depressed Center Grinding Wheels. Better - Foundryhog A8345

Description
Flexovit FOUNDRYHOG Type 27 Grinding Wheels are designed and reinforced for the most demanding cleaning room applications. Special abrasive grain mix ensures the most aggressive grinding and finishing of parting lines, gates and risers, sand inclusion, and other surface irregularities. Heavy Duty - ZACX24U Long life specification for all cleaning room grinding applications.
Description
Flexovit FOUNDRYHOG Type 27 Grinding Wheels are designed and reinforced for the most demanding cleaning room applications. Special abrasive grain mix ensures the most aggressive grinding and finishing of parting lines, gates and risers, sand inclusion, and other surface irregularities. Heavy Duty - ZACX24U Long life specification for all cleaning room grinding applications.
Datasheet
Datasheet Summary
Powered by GS/AI

Type 27 Depressed Center Grinding Wheels from Flexovit USA, Inc. are designed for demanding cleaning room applications. The wheels feature a special abrasive grain mix that provides aggressive grinding and finishing capabilities for parting lines, gates, risers, and surface irregularities. The composition includes aluminum oxide (60-80%) and phenolic resin (0-15%), among other materials, ensuring durability and effectiveness in various grinding tasks. These wheels are stable under normal conditions but should be stored away from excessive moisture and temperature extremes. Proper handling and safety measures, including the use of eye protection and respiratory equipment when necessary, are recommended during use.

Datasheet Summary
Powered by GS/AI

Type 27 Depressed Center Grinding Wheels from Flexovit USA, Inc. are designed for demanding cleaning room applications. The wheels feature a special abrasive grain mix that provides aggressive grinding and finishing capabilities for parting lines, gates, risers, and surface irregularities. The composition includes aluminum oxide (60-80%) and phenolic resin (0-15%), among other materials, ensuring durability and effectiveness in various grinding tasks. These wheels are stable under normal conditions but should be stored away from excessive moisture and temperature extremes. Proper handling and safety measures, including the use of eye protection and respiratory equipment when necessary, are recommended during use.

Suppliers

Company
Product
Description
Supplier Links
Type 27 Depressed Center Grinding Wheels.  Better - Foundryhog - A8345 - Flexovit USA, Inc.
Angola, NY, USA
Type 27 Depressed Center Grinding Wheels. Better - Foundryhog
A8345
Type 27 Depressed Center Grinding Wheels. Better - Foundryhog A8345
Flexovit FOUNDRYHOG Type 27 Grinding Wheels are designed and reinforced for the most demanding cleaning room applications. Special abrasive grain mix ensures the most aggressive grinding and finishing of parting lines, gates and risers, sand inclusion, and other surface irregularities. Heavy Duty - ZACX24U Long life specification for all cleaning room grinding applications.

Flexovit FOUNDRYHOG Type 27 Grinding Wheels are designed and reinforced for the most demanding cleaning room applications. Special abrasive grain mix ensures the most aggressive grinding and finishing of parting lines, gates and risers, sand inclusion, and other surface irregularities.
Heavy Duty - ZACX24U
Long life specification for all cleaning room grinding applications.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Grinding Wheels
Product Number A8345
Product Name Type 27 Depressed Center Grinding Wheels. Better - Foundryhog
Type DepressedCenter
Outer Diameter 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 693416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.7874 inch (20 mm)
View Details
Norton® Metal - 07660775992 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
EB Diamond Cluster Wheel - EB5007880CLSF - CS UNITEC
Specs
Type Diamond
Outer Diameter 5 inch (127 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details
Titan Diamond Bottoming Mandrels - TDBP - Titan Tool Supply, Inc.
Specs
Type Diamond
Outer Diameter 0.3150 to 1 inch (8 to 25.4 mm)
Bore / Shank 0.2500 to 0.3750 inch (6.35 to 9.52 mm)
View Details