Flexovit USA, Inc. Type 28 Depressed Center Grinding Wheels. Good - High Performance A5302H

Description
Flexovit HIGH PERFORMANCE Type 28 Grinding Wheels are the hardest working aluminum oxide wheels available. Precision made to ensure smooth and safe operation, the versatile A30S and heavy duty A24/30T specifications set the standards for fast material removal, and for rugged reliability and long life. Heavy Duty - A24/30T A durable long life wheel. Ideal for beveling, edge or flame cut grinding.
Datasheet
Description
Flexovit HIGH PERFORMANCE Type 28 Grinding Wheels are the hardest working aluminum oxide wheels available. Precision made to ensure smooth and safe operation, the versatile A30S and heavy duty A24/30T specifications set the standards for fast material removal, and for rugged reliability and long life. Heavy Duty - A24/30T A durable long life wheel. Ideal for beveling, edge or flame cut grinding.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 28 Depressed Center Grinding Wheels.  Good - High Performance - A5302H - Flexovit USA, Inc.
Angola, NY, USA
Type 28 Depressed Center Grinding Wheels. Good - High Performance
A5302H
Type 28 Depressed Center Grinding Wheels. Good - High Performance A5302H
Flexovit HIGH PERFORMANCE Type 28 Grinding Wheels are the hardest working aluminum oxide wheels available. Precision made to ensure smooth and safe operation, the versatile A30S and heavy duty A24/30T specifications set the standards for fast material removal, and for rugged reliability and long life. Heavy Duty - A24/30T A durable long life wheel. Ideal for beveling, edge or flame cut grinding.

Flexovit HIGH PERFORMANCE Type 28 Grinding Wheels are the hardest working aluminum oxide wheels available. Precision made to ensure smooth and safe operation, the versatile A30S and heavy duty A24/30T specifications set the standards for fast material removal, and for rugged reliability and long life.
Heavy Duty - A24/30T
A durable long life wheel. Ideal for beveling, edge or flame cut grinding.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Grinding Wheels
Product Number A5302H
Product Name Type 28 Depressed Center Grinding Wheels. Good - High Performance
Type Aluminum Oxide
Outer Diameter 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 32A46-KVBE Vitrified Wheel - 66252830832 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 5 inch (127 mm)
Thickness 1.5 inch (38.1 mm)
View Details
 - 1221163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 7.09 inch (180 mm)
Thickness 0.2362 inch (6 mm)
Bore / Shank 1.25 inch (31.75 mm)
View Details
Straight Grinding Wheel - 49-94-7085 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Alumina Zirconia
Outer Diameter 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
EB Diamond Combination Wheel - EB5007850CM - CS UNITEC
Specs
Type Diamond
Outer Diameter 5 inch (127 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details