Flexovit USA, Inc. Bench Grinder Wheels. Good - High Performance U4610

Description
Precision balanced for vibration-free running. Individually packaged - U.P.S. approved single wheel box. Vitrified bonded aluminum oxide wheel for general purpose grinding of carbon and stainless steel and other alloys. Rough Grinding - A24 For rough grinding.
Description
Precision balanced for vibration-free running. Individually packaged - U.P.S. approved single wheel box. Vitrified bonded aluminum oxide wheel for general purpose grinding of carbon and stainless steel and other alloys. Rough Grinding - A24 For rough grinding.

Suppliers

Company
Product
Description
Supplier Links
Bench Grinder Wheels.  Good - High Performance - U4610 - Flexovit USA, Inc.
Angola, NY, USA
Bench Grinder Wheels. Good - High Performance
U4610
Bench Grinder Wheels. Good - High Performance U4610
Precision balanced for vibration-free running. Individually packaged - U.P.S. approved single wheel box. Vitrified bonded aluminum oxide wheel for general purpose grinding of carbon and stainless steel and other alloys. Rough Grinding - A24 For rough grinding.
  • Precision balanced for vibration-free running.
  • Individually packaged - U.P.S. approved single wheel box.

Vitrified bonded aluminum oxide wheel for general purpose grinding of carbon and stainless steel and other alloys.
Rough Grinding - A24
For rough grinding.

Supplier's Site

Technical Specifications

  Flexovit USA, Inc.
Product Category Grinding Wheels
Product Number U4610
Product Name Bench Grinder Wheels. Good - High Performance
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 0.7500 inch (19.05 mm)
Bore / Shank 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire Depressed Center Wheels Type 27 - 66252843207 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
 - 693551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.7874 inch (20 mm)
View Details
Flexible Grinding Wheels for Mill Scale - Flexcut Mill Scale - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 7 inch (114 to 178 mm)
Bore / Shank 0.6250 to 0.8750 inch (15.87 to 22.22 mm)
Max Speed 13300 rpm
View Details
Straight Grinding Wheel - 49-94-7020 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Aluminum Oxide
Outer Diameter 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm)
View Details