Flexovit USA, Inc. Depressed Center Combination Wheels. Best - Flexon A0134

Description
Flexovit FLEXON Type 27 Combination Wheels combine premium zirconia and ceramic grains with advanced bond systems, delivering the highest job productivity at the lowest total cost. FLEXON grinds up to 50% faster, and up to 10 times longer than standard aluminum oxide wheels. Heavy Duty - ZA30T Premium zirconia grain provides superior life when cutting, notching, root pass grinding and weld bead grinding in pipeline and pressure vessel fabrication, as well as structural steel work.
Datasheet
Description
Flexovit FLEXON Type 27 Combination Wheels combine premium zirconia and ceramic grains with advanced bond systems, delivering the highest job productivity at the lowest total cost. FLEXON grinds up to 50% faster, and up to 10 times longer than standard aluminum oxide wheels. Heavy Duty - ZA30T Premium zirconia grain provides superior life when cutting, notching, root pass grinding and weld bead grinding in pipeline and pressure vessel fabrication, as well as structural steel work.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Depressed Center Combination Wheels.  Best - Flexon - A0134 - Flexovit USA, Inc.
Angola, NY, USA
Depressed Center Combination Wheels. Best - Flexon
A0134
Depressed Center Combination Wheels. Best - Flexon A0134
Flexovit FLEXON Type 27 Combination Wheels combine premium zirconia and ceramic grains with advanced bond systems, delivering the highest job productivity at the lowest total cost. FLEXON grinds up to 50% faster, and up to 10 times longer than standard aluminum oxide wheels. Heavy Duty - ZA30T Premium zirconia grain provides superior life when cutting, notching, root pass grinding and weld bead grinding in pipeline and pressure vessel fabrication, as well as structural steel work.

Flexovit FLEXON Type 27 Combination Wheels combine premium zirconia and ceramic grains with advanced bond systems, delivering the highest job productivity at the lowest total cost. FLEXON grinds up to 50% faster, and up to 10 times longer than standard aluminum oxide wheels.
Heavy Duty - ZA30T
Premium zirconia grain provides superior life when cutting, notching, root pass grinding and weld bead grinding in pipeline and pressure vessel fabrication, as well as structural steel work.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Grinding Wheels
Product Number A0134
Product Name Depressed Center Combination Wheels. Best - Flexon
Type Alumina Zirconia; Ceramic (e.g., Norton SG®, Norton Quantum®)
Outer Diameter 4 inch (102 mm)
Thickness 0.1250 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 32A60-KVBE Vitrified Wheel - 66243529187 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 2.25 to 3 inch (57.15 to 76.2 mm)
Thickness 1.25 inch (31.75 mm)
View Details
 - 1221160 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 1.57 inch (40 mm)
Thickness 1.57 inch (40 mm)
Bore / Shank 0.5000 inch (12.7 mm)
View Details
Clean and Polish and Finishing Blending Points - BLENDEX U™ Point - Walter Surface Technologies
Specs
Type Mounted Point or Abrasive Burr
Outer Diameter 0.3750 inch (9.52 mm)
Max Speed 37210 rpm
View Details
EB Diamond Combination Wheel - EB4007835CM - CS UNITEC
Specs
Type Diamond
Outer Diameter 4 inch (102 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details