Flexovit USA, Inc. Flex Fusion Type 27 Cutoff, Notching & Light Grinding Wheel A2547

Description
Flex Fusion wheels are ultra-thin combination wheels. These wheels allow you to cut, notch, and light grind with one product. Specifications Diameter 6 " Thickness .065 " Arbor 7/8 " Tool / Type / Application Angle Grinder / Type 27 / Cutoff, Notching & Grinding Product Tier NEW - Flex Fusion Material Metal, Stainless Specification Long Life - A60T COMBO Max. RPM 10,000 Box Quantity 25 Where Used: Metal Fabrication Oil & Gas Petrochemical Wind Energy
Datasheet
Description
Flex Fusion wheels are ultra-thin combination wheels. These wheels allow you to cut, notch, and light grind with one product. Specifications Diameter 6 " Thickness .065 " Arbor 7/8 " Tool / Type / Application Angle Grinder / Type 27 / Cutoff, Notching & Grinding Product Tier NEW - Flex Fusion Material Metal, Stainless Specification Long Life - A60T COMBO Max. RPM 10,000 Box Quantity 25 Where Used: Metal Fabrication Oil & Gas Petrochemical Wind Energy
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flex Fusion Type 27 Cutoff, Notching & Light Grinding Wheel - A2547 - Flexovit USA, Inc.
Angola, NY, USA
Flex Fusion Type 27 Cutoff, Notching & Light Grinding Wheel
A2547
Flex Fusion Type 27 Cutoff, Notching & Light Grinding Wheel A2547
Flex Fusion wheels are ultra-thin combination wheels. These wheels allow you to cut, notch, and light grind with one product. Specifications Diameter 6 " Thickness .065 " Arbor 7/8 " Tool / Type / Application Angle Grinder / Type 27 / Cutoff, Notching & Grinding Product Tier NEW - Flex Fusion Material Metal, Stainless Specification Long Life - A60T COMBO Max. RPM 10,000 Box Quantity 25 Where Used: Metal Fabrication Oil & Gas Petrochemical Wind Energy

Flex Fusion wheels are ultra-thin combination wheels. These wheels allow you to cut, notch, and light grind with one product.

Specifications

Diameter

6 "

Thickness

.065 "

Arbor

7/8 "

Tool / Type / Application

Angle Grinder / Type 27 / Cutoff, Notching & Grinding

Product Tier

NEW - Flex Fusion

Material

Metal, Stainless

Specification

Long Life - A60T COMBO

Max. RPM

10,000

Box Quantity

25

Where Used:

Metal Fabrication
Oil & Gas
Petrochemical
Wind Energy
Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Grinding Wheels
Product Number A2547
Product Name Flex Fusion Type 27 Cutoff, Notching & Light Grinding Wheel
Type DepressedCenter
Outer Diameter 6 inch (152 mm)
Thickness 0.0650 inch (1.65 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221160 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 1.57 inch (40 mm)
Thickness 1.57 inch (40 mm)
Bore / Shank 0.5000 inch (12.7 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843182 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 7 inch (178 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
EB Diamond Combination Wheel - EB4007835CM - CS UNITEC
Specs
Type Diamond
Outer Diameter 4 inch (102 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details
Borazon Grinding Mandrels - High Speed Steel - SS-BGP - Titan Tool Supply, Inc.
Specs
Type Borazon
Outer Diameter 0.0200 to 1.5 inch (0.5080 to 38.1 mm)
Bore / Shank 0.1250 to 0.3750 inch (3.17 to 9.52 mm)
View Details