Flexovit USA, Inc. Resin Plugs and Cones. Good - High Performance N0131

Description
Formulated for maximum material removal and long life. Internal threaded arbor for direct mounting. A24RB Made with aluminum oxide grain, these general purpose plugs and cones are ideal for grinding and snagging in hard to reach places. Ideal on ferrous castings and weldments where heavy stock removal is required.
Datasheet
Description
Formulated for maximum material removal and long life. Internal threaded arbor for direct mounting. A24RB Made with aluminum oxide grain, these general purpose plugs and cones are ideal for grinding and snagging in hard to reach places. Ideal on ferrous castings and weldments where heavy stock removal is required.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resin Plugs and Cones.  Good - High Performance - N0131 - Flexovit USA, Inc.
Angola, NY, USA
Resin Plugs and Cones. Good - High Performance
N0131
Resin Plugs and Cones. Good - High Performance N0131
Formulated for maximum material removal and long life. Internal threaded arbor for direct mounting. A24RB Made with aluminum oxide grain, these general purpose plugs and cones are ideal for grinding and snagging in hard to reach places. Ideal on ferrous castings and weldments where heavy stock removal is required.
  • Formulated for maximum material removal and long life.
  • Internal threaded arbor for direct mounting.

A24RB
Made with aluminum oxide grain, these general purpose plugs and cones are ideal for grinding and snagging in hard to reach places. Ideal on ferrous castings and weldments where heavy stock removal is required.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Grinding Wheels
Product Number N0131
Product Name Resin Plugs and Cones. Good - High Performance
Type ConePlug
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 11.81 inch (300 mm)
Thickness 0.9843 inch (25 mm)
View Details
W164 Pacesetter® Point 38A60-P - 61463624505 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 0.2500 inch (6.35 mm)
Thickness 0.7500 inch (19.05 mm)
View Details
EB Diamond Combination Wheel - EB4007835CM - CS UNITEC
Specs
Type Diamond
Outer Diameter 4 inch (102 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details
Miniature Diamond Grinding Wheels Sintered - T-SDW - Titan Tool Supply, Inc.
Specs
Type Diamond
Outer Diameter 0.1220 to 0.3937 inch (3.1 to 10 mm)
Applications & Materials Abraded Finish & Light Cut (Fine Grits)
View Details