Flexovit HIGH PERFORMANCE Type 27 Grinding Wheels are the hardest working aluminum oxide wheels available. Precision
Fast Grind - A30S
Fast grinding with good wheel life. An excellent "all purpose" specification.
| Flexovit USA, Inc. | |
|---|---|
| Product Category | Grinding Wheels |
| Product Number | A8353H |
| Product Name | Type 27 Depressed Center Grinding Wheels. Good - High Performance |
| Type | Aluminum Oxide |
| Outer Diameter | 9 inch (229 mm) |
| Thickness | 0.2500 inch (6.35 mm) |