Flexovit USA, Inc. Datasheets for Abrasive Rolls and Abrasive Sheets
Abrasive rolls and abrasive sheets consist of abrasive grain adhered onto the surface of a cloth, film, paper, non-woven, sponge or other backing usually with a die cut square or rectangular shape.
Abrasive Rolls and Abrasive Sheets: Learn more
| Product Name | Notes |
|---|---|
| Full range of grits available. Convenient 9 " x 11 " sheets can be cut down to fit a sanding block. A100 'C' weight paper/open coat. | |
| Full range of grits available. Convenient 9 " x 11 " sheets can be cut down to fit a sanding block. A120 'C' weight paper/open coat. | |
| Full range of grits available. Convenient 9 " x 11 " sheets can be cut down to fit a sanding block. A150 'C' weight paper/open coat. | |
| Full range of grits available. Convenient 9 " x 11 " sheets can be cut down to fit a sanding block. A180 'A' weight paper/open coat. | |
| Full range of grits available. Convenient 9 " x 11 " sheets can be cut down to fit a sanding block. A220 'A' weight paper/open coat. | |
| Full range of grits available. Convenient 9 " x 11 " sheets can be cut down to fit a sanding block. A40 'D' weight paper/open coat. | |
| Full range of grits available. Convenient 9 " x 11 " sheets can be cut down to fit a sanding block. A50 'D' weight paper/open coat. | |
| Full range of grits available. Convenient 9 " x 11 " sheets can be cut down to fit a sanding block. A60 'D' weight paper/open coat. | |
| Full range of grits available. Convenient 9 " x 11 " sheets can be cut down to fit a sanding block. A80 'D' weight paper/open coat. | |
| Full range of grits available. Convenient 9 " x 11 " sheets can be cut down to fit a sanding block. C220 'A' weight paper/closed coat. Silicon carbide sheets are... | |
| Full range of grits available. Convenient 9 " x 11 " sheets can be cut down to fit a sanding block. C320 'A' weight paper/closed coat. Silicon carbide sheets are... | |
| Ideal for flash removal and eliminating other imperfections. Tightly wound construction and multi-layered design delivers fast stock removal and long life. New abrasive points are constantly being exposed to the... | |
| Open screen design resists loading. Ideal for hardwood, ceramic tile and concrete floor preparation and finish. COARSE - C60 | |
| Open screen design resists loading. Ideal for hardwood, ceramic tile and concrete floor preparation and finish. Fine - C120 | |
| Open screen design resists loading. Ideal for hardwood, ceramic tile and concrete floor preparation and finish. Medium - C100 | |
| Open screen design resists loading. Ideal for hardwood, ceramic tile and concrete floor preparation and finish. Medium Coarse - C80 | |
| Open screen design resists loading. Ideal for hardwood, ceramic tile and concrete floor preparation and finish. Very Fine - C150 | |
| Plumbers rolls are excellent for deburring and cleaning pipe. A120 J- Weight plumber Rolls are designed to be used dry only. | |
| Premium closed coat aluminum oxide grain, resin bonded to flexible cloth. 50-yard rolls packaged in convenient, see-through boxes for easy dispensing. A100 Flexovit shop rolls are intended for general purpose... | |
| Premium closed coat aluminum oxide grain, resin bonded to flexible cloth. 50-yard rolls packaged in convenient, see-through boxes for easy dispensing. A120 Flexovit shop rolls are intended for general purpose... | |
| Premium closed coat aluminum oxide grain, resin bonded to flexible cloth. 50-yard rolls packaged in convenient, see-through boxes for easy dispensing. A150 Flexovit shop rolls are intended for general purpose... | |
| Premium closed coat aluminum oxide grain, resin bonded to flexible cloth. 50-yard rolls packaged in convenient, see-through boxes for easy dispensing. A180 Flexovit shop rolls are intended for general purpose... | |
| Premium closed coat aluminum oxide grain, resin bonded to flexible cloth. 50-yard rolls packaged in convenient, see-through boxes for easy dispensing. A220 Flexovit shop rolls are intended for general purpose... | |
| Premium closed coat aluminum oxide grain, resin bonded to flexible cloth. 50-yard rolls packaged in convenient, see-through boxes for easy dispensing. A240 Flexovit shop rolls are intended for general purpose... | |
| Premium closed coat aluminum oxide grain, resin bonded to flexible cloth. 50-yard rolls packaged in convenient, see-through boxes for easy dispensing. A320 Flexovit shop rolls are intended for general purpose... | |
| Premium closed coat aluminum oxide grain, resin bonded to flexible cloth. 50-yard rolls packaged in convenient, see-through boxes for easy dispensing. A40 Flexovit shop rolls are intended for general purpose... | |
| Premium closed coat aluminum oxide grain, resin bonded to flexible cloth. 50-yard rolls packaged in convenient, see-through boxes for easy dispensing. A50 Flexovit shop rolls are intended for general purpose... | |
| Premium closed coat aluminum oxide grain, resin bonded to flexible cloth. 50-yard rolls packaged in convenient, see-through boxes for easy dispensing. A60 Flexovit shop rolls are intended for general purpose... | |
| Premium closed coat aluminum oxide grain, resin bonded to flexible cloth. 50-yard rolls packaged in convenient, see-through boxes for easy dispensing. A80 Flexovit shop rolls are intended for general purpose... | |
| Premium silicon carbide grain. Extremely aggressive. Delivers fast cutting action and long life. C100 | |
| Premium silicon carbide grain. Extremely aggressive. Delivers fast cutting action and long life. C100 Use on final sanding of wooden floors. | |
| Premium silicon carbide grain. Extremely aggressive. Delivers fast cutting action and long life. C16 Combination Combination cloth and paper backing. Designed to remove old coatings and finishes. (Open Coat) | |
| Premium silicon carbide grain. Extremely aggressive. Delivers fast cutting action and long life. C20 Combination Combination cloth and paper backing. Designed to remove old coatings and finishes. (Open Coat) | |
| Premium silicon carbide grain. Extremely aggressive. Delivers fast cutting action and long life. C20 Fast Cutting action. Ideal for leveling uneven floors. | |
| Premium silicon carbide grain. Extremely aggressive. Delivers fast cutting action and long life. C24 Combination Combination cloth and paper backing. Designed to remove old coatings and finishes. (Open Coat) | |
| Premium silicon carbide grain. Extremely aggressive. Delivers fast cutting action and long life. C24 | |
| Premium silicon carbide grain. Extremely aggressive. Delivers fast cutting action and long life. C36 Fast Cutting action. Ideal for leveling uneven floors. | |
| Premium silicon carbide grain. Extremely aggressive. Delivers fast cutting action and long life. C40 | |
| Premium silicon carbide grain. Extremely aggressive. Delivers fast cutting action and long life. C40 Fast Cutting action. Ideal for leveling uneven floors. | |
| Premium silicon carbide grain. Extremely aggressive. Delivers fast cutting action and long life. C60 | |
| Premium silicon carbide grain. Extremely aggressive. Delivers fast cutting action and long life. C60 Use for first sanding on new floors and second sanding on old floors. | |
| Premium silicon carbide grain. Extremely aggressive. Delivers fast cutting action and long life. C80 | |
| Premium silicon carbide grain. Extremely aggressive. Delivers fast cutting action and long life. C80 Use on final sanding of wooden floors. | |
| Tapered for use inside holes, funnel-shaped recesses and other hard-to-reach areas. Extremely effective for blending, polishing and deburring. A120 For use on steel, cast iron, stainless steel and nonferrous materials... | |
| Tapered for use inside holes, funnel-shaped recesses and other hard-to-reach areas. Extremely effective for blending, polishing and deburring. A60 For use on steel, cast iron, stainless steel and nonferrous materials... | |
| Tapered for use inside holes, funnel-shaped recesses and other hard-to-reach areas. Extremely effective for blending, polishing and deburring. A80 For use on steel, cast iron, stainless steel and nonferrous materials... | |
| Waterproof mesh rolls are made of silicon carbide grain on an open mesh that reduces glazing and loading. C120 May be used wet or dry in a variety of application... | |
| Waterproof mesh rolls are made of silicon carbide grain on an open mesh that reduces glazing and loading. C180 May be used wet or dry in a variety of application... | |
| Waterproof mesh rolls are made of silicon carbide grain on an open mesh that reduces glazing and loading. C80 May be used wet or dry in a variety of application... |