Flexovit USA, Inc. Depressed Center Combination Wheels. Best - Flexon A0714

Description
Flexovit FLEXON Type 27 Combination Wheels combine premium zirconia and ceramic grains with advanced bond systems, delivering the highest job productivity at the lowest total cost. FLEXON grinds up to 50% faster, and up to 10 times longer than standard aluminum oxide wheels. Smooth Grind - ZA30T Premium zirconia grain provides superior life when cutting, notching, root pass grinding and weld bead grinding in pipeline and pressure vessel fabrication, as well as structural steel work.
Datasheet
Description
Flexovit FLEXON Type 27 Combination Wheels combine premium zirconia and ceramic grains with advanced bond systems, delivering the highest job productivity at the lowest total cost. FLEXON grinds up to 50% faster, and up to 10 times longer than standard aluminum oxide wheels. Smooth Grind - ZA30T Premium zirconia grain provides superior life when cutting, notching, root pass grinding and weld bead grinding in pipeline and pressure vessel fabrication, as well as structural steel work.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Depressed Center Combination Wheels.  Best - Flexon - A0714 - Flexovit USA, Inc.
Angola, NY, USA
Depressed Center Combination Wheels. Best - Flexon
A0714
Depressed Center Combination Wheels. Best - Flexon A0714
Flexovit FLEXON Type 27 Combination Wheels combine premium zirconia and ceramic grains with advanced bond systems, delivering the highest job productivity at the lowest total cost. FLEXON grinds up to 50% faster, and up to 10 times longer than standard aluminum oxide wheels. Smooth Grind - ZA30T Premium zirconia grain provides superior life when cutting, notching, root pass grinding and weld bead grinding in pipeline and pressure vessel fabrication, as well as structural steel work.

Flexovit FLEXON Type 27 Combination Wheels combine premium zirconia and ceramic grains with advanced bond systems, delivering the highest job productivity at the lowest total cost. FLEXON grinds up to 50% faster, and up to 10 times longer than standard aluminum oxide wheels.
Smooth Grind - ZA30T
Premium zirconia grain provides superior life when cutting, notching, root pass grinding and weld bead grinding in pipeline and pressure vessel fabrication, as well as structural steel work.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Grinding Wheels
Product Number A0714
Product Name Depressed Center Combination Wheels. Best - Flexon
Type Alumina Zirconia; Ceramic (e.g., Norton SG®, Norton Quantum®)
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.7874 inch (20 mm)
View Details
Norton® 32A60-KVBE Vitrified Wheel - 66252837921 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 1 inch (25.4 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741423-0 - Makita USA, Inc.
Specs
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details
5
Specs
Type Aluminum Oxide; AO
Outer Diameter 5 inch (127 mm)
Thickness 5 inch (127 mm)
View Details
2 suppliers