Flexovit USA, Inc. Depressed Center Combination Wheels. Good - High Performance A1722H

Description
Flexovit HIGH PERFORMANCE Type 27 Combination Wheels are the hardest working aluminum oxide wheels available. Precision made to ensure smooth and safe operation, the versatile A30S and heavy duty A24/30T specifications set the standards for fast material removal, and for rugged reliability and long life. Heavy Duty - A24/30T Extremely rugged and hardworking. Delivers the longest life of any aluminum oxide wheel without sacrificing aggressive cutting/grinding.
Datasheet
Description
Flexovit HIGH PERFORMANCE Type 27 Combination Wheels are the hardest working aluminum oxide wheels available. Precision made to ensure smooth and safe operation, the versatile A30S and heavy duty A24/30T specifications set the standards for fast material removal, and for rugged reliability and long life. Heavy Duty - A24/30T Extremely rugged and hardworking. Delivers the longest life of any aluminum oxide wheel without sacrificing aggressive cutting/grinding.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Depressed Center Combination Wheels.  Good - High Performance - A1722H - Flexovit USA, Inc.
Angola, NY, USA
Depressed Center Combination Wheels. Good - High Performance
A1722H
Depressed Center Combination Wheels. Good - High Performance A1722H
Flexovit HIGH PERFORMANCE Type 27 Combination Wheels are the hardest working aluminum oxide wheels available. Precision made to ensure smooth and safe operation, the versatile A30S and heavy duty A24/30T specifications set the standards for fast material removal, and for rugged reliability and long life. Heavy Duty - A24/30T Extremely rugged and hardworking. Delivers the longest life of any aluminum oxide wheel without sacrificing aggressive cutting/grinding.

Flexovit HIGH PERFORMANCE Type 27 Combination Wheels are the hardest working aluminum oxide wheels available. Precision made to ensure smooth and safe operation, the versatile A30S and heavy duty A24/30T specifications set the standards for fast material removal, and for rugged reliability and long life.
Heavy Duty - A24/30T
Extremely rugged and hardworking. Delivers the longest life of any aluminum oxide wheel without sacrificing aggressive cutting/grinding.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Grinding Wheels
Product Number A1722H
Product Name Depressed Center Combination Wheels. Good - High Performance
Type Aluminum Oxide
Outer Diameter 5 inch (127 mm)
Thickness 0.1250 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 693539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.7874 inch (20 mm)
View Details
Gemini® 57A24-R Plug - 61463622192 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 1.5 inch (38.1 mm)
Thickness 3 inch (76.2 mm)
View Details
EB Diamond Combination Wheel - EB4007850CM - CS UNITEC
Specs
Type Diamond
Outer Diameter 4 inch (102 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details
Specs
Type Borazon
Outer Diameter 0.3150 to 1 inch (8 to 25.4 mm)
Bore / Shank 0.2500 to 0.3750 inch (6.35 to 9.52 mm)
View Details