Flexovit USA, Inc. Datasheets for Saw Blades
Saw blades are cutting implements used in conjunction with saws and other cutters.
Saw Blades: Learn more
| Product Name | Notes |
|---|---|
| For dry or wet cutting on masonry saws. For cutting a wide range of brick, blocks, concrete pavers, marble and stone. High Performance - MSBB-HD A heavy duty blade for... | |
| For dry or wet cutting on masonry saws. For cutting a wide range of brick, blocks, concrete pavers, marble and stone. Premium - MSBB-PR A premium blade for long life... | |
| For dry or wet cutting operations using angle grinders, circular saws, and tile saws. For cool, fast cutting in concrete, brick, marble, stone, tile and other masonry materials. High Performance... | |
| For dry or wet cutting operations using angle grinders, circular saws, and tile saws. For cool, fast cutting in concrete, brick, marble, stone, tile and other masonry materials. Standard -... | |
| For dry or wet cutting operations using hand held high speed gas and electric saws. High Performance - HSAS-HD Heavy duty blade with 10 mm segment height and segment undercut... | |
| For dry or wet cutting operations using hand held high speed gas and electric saws. HSTB-HD The turbo style reinforced castellated rim delivers smooth cuts in heavy duty applications. | |
| For dry or wet cutting operations using hand held high speed gas and electric saws. Premium - HSDR-PR For rescue and demolition applications, this blade cuts the broadest range of... | |
| For dry or wet cutting operations using hand held high speed gas and electric saws. Standard - HSAS-ST A blade for light to medium duty jobs at an economical cost. | |
| For dry or wet cutting operations using hand held high speed gas and electric saws. Choose from three application formulations - concrete, asphalt, and all purpose rescue and demolition. Note:... | |
| For dry or wet grinding applications using angle grinders and circular saws. For grout and mortar removal between bricks and blocks. Standard - TPSG-ST Segmented blade with 0.250 " thick... | |
| For dry or wet road and concrete sawing using "walk-behind" concrete saws. High Performance - CSAS-HD For fast cutting of asphalt or green concrete. Built with undercut protection. | |
| For dry or wet road and concrete sawing using "walk-behind" concrete saws. Choose from two specifications: Concrete, Masonry or Asphalt / Green Concrete. Note: (D-1) Indicates single drive pinhole. For... | |
| For maximum versatility these blades are designed for dry or wet cutting on masonry saws, high speed saws, and concrete saws. These jumbo segmented blades offer excellent performance on asphalt,... | |
| For wet cutting using tile saws. For chip free cutting of porcelain and ceramic tile, marble, granite and glass. For wet cutting using tile saws. Delivers chip free cutting. High... |