Flexovit USA, Inc. Datasheets for Back-up Pads

Back-up pads and platens are used hold and/or support paper, fiber or film backed abrasive discs, sheets or belts
Back-up Pads: Learn more

Product Name Notes
Dual action backing pads are made with a durable reinforced poly backing and are designed for easy PSA adhesion and removal. No Holes
Precision balanced for even abrasive wear. Drums allow for quick and easy changeovers. As the machine reaches speed the drums expand and grip the flap band.
Rubber drum provides support for an even finish and expands as the tool reaches speed securing the spiral band in place during use.
Semi-Flexible Masonry Discs consist of a thick layer of coarse silicon carbide bonded to a durable, heavy fiber backing. They should be used with a backup pad. Flexible
Constructed from high-impact plastics to ensure maximum support and adhesion. Medium flexibility to follow contours while finishing.
Constructed from high-impact plastics to ensure maximum support and adhesion. Medium flexibility to follow contours while finishing. Rolon
Constructed from high-impact plastics to ensure maximum support and adhesion. Medium flexibility to follow contours while finishing. Spin-on
Excellent alternative to sandpaper, wire wheel brushes, files and steel wool. Washable and reusable. Available in a variety of grades. Ideal for deburring, polishing, cleaning and surface preparation. A Convenient,...
Extends disc life up to 50%. Firm Use with coarser grit (16-50) resin fiber discs.
Extends disc life up to 50%. Flexible Use with finer grit (60-120) resin fiber discs.
Extends disc life up to 50%. For Quick-spin Resin Fiber Discs Designed for use with Quick-Spin mounting discs.
Extends disc life up to 50%. Medium Spiralcool® backing pad.