Flexovit USA, Inc. Depressed Center Combination Wheels. Better - Foundryhog A7240H

Description
Special abrasive grain mix ensures the most aggressive grinding and finishing of parting lines, gates and risers, sand inclusion, and other surface irregularities. Rapid Cut, Grind - ZACX24T Fast, aggressive cutting action and stock removal.
Datasheet
Description
Special abrasive grain mix ensures the most aggressive grinding and finishing of parting lines, gates and risers, sand inclusion, and other surface irregularities. Rapid Cut, Grind - ZACX24T Fast, aggressive cutting action and stock removal.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Depressed Center Combination Wheels.  Better - Foundryhog - A7240H - Flexovit USA, Inc.
Angola, NY, USA
Depressed Center Combination Wheels. Better - Foundryhog
A7240H
Depressed Center Combination Wheels. Better - Foundryhog A7240H
Special abrasive grain mix ensures the most aggressive grinding and finishing of parting lines, gates and risers, sand inclusion, and other surface irregularities. Rapid Cut, Grind - ZACX24T Fast, aggressive cutting action and stock removal.

Special abrasive grain mix ensures the most aggressive grinding and finishing of parting lines, gates and risers, sand inclusion, and other surface irregularities.
Rapid Cut, Grind - ZACX24T
Fast, aggressive cutting action and stock removal.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Grinding Wheels
Product Number A7240H
Product Name Depressed Center Combination Wheels. Better - Foundryhog
Type DepressedCenter
Outer Diameter 9 inch (229 mm)
Thickness 0.1250 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1985918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 4.92 inch (125 mm)
Thickness 1.57 inch (40 mm)
View Details
Norton® Masonry - 07660775912 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 4 inch (102 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
7
Specs
Type Aluminum Oxide; AO
Outer Diameter 7 inch (178 mm)
Thickness 7 inch (178 mm)
View Details
CBN Grinding Wheels -  - International Knife & Saw, Inc.
International Knife & Saw, Inc.
Specs
Type CBN
View Details