Flexovit USA, Inc. Diamond Cup Wheels 43806

Description
For dry or wet grinding applications using angle grinders. For smoothing, shaping and removing flash on concrete, masonry and stone surfaces. Standard - CWSG-ST Single rim, rowed segment cups are designed for economical, speedy grinding and smoothing of concrete and masonry products.
Description
For dry or wet grinding applications using angle grinders. For smoothing, shaping and removing flash on concrete, masonry and stone surfaces. Standard - CWSG-ST Single rim, rowed segment cups are designed for economical, speedy grinding and smoothing of concrete and masonry products.

Suppliers

Company
Product
Description
Supplier Links
Diamond Cup Wheels - 43806 - Flexovit USA, Inc.
Angola, NY, USA
Diamond Cup Wheels
43806
Diamond Cup Wheels 43806
For dry or wet grinding applications using angle grinders. For smoothing, shaping and removing flash on concrete, masonry and stone surfaces. Standard - CWSG-ST Single rim, rowed segment cups are designed for economical, speedy grinding and smoothing of concrete and masonry products.
  • For dry or wet grinding applications using angle grinders.
  • For smoothing, shaping and removing flash on concrete, masonry and stone surfaces.

Standard - CWSG-ST
Single rim, rowed segment cups are designed for economical, speedy grinding and smoothing of concrete and masonry products.

Supplier's Site

Technical Specifications

  Flexovit USA, Inc.
Product Category Grinding Wheels
Product Number 43806
Product Name Diamond Cup Wheels
Type Diamond
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire Depressed Center Wheels Type 27 - 66252843199 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 6 inch (152 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
 - 693416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.7874 inch (20 mm)
View Details
Mounted Points -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Mounted Point or Abrasive Burr
Outer Diameter 0.6870 to 1.25 inch (17.45 to 31.75 mm)
Max Speed 48000 rpm
View Details
EB Diamond Combination Wheel - EB5007835CM - CS UNITEC
Specs
Type Diamond
Outer Diameter 5 inch (127 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details