Flexovit USA, Inc. Depressed Center Combination Wheels. Better - Metalhog A4220H

Description
Metalhog Type 27 Combination Wheels incorporate a blend of premium, semi-premium, and standard abrasive grain with custom bond systems. This produces a wheel with extremely aggressive, rapid grinding action, without sacrificing wheel life. Rapid Cut, Grind - AXT24S Fast, aggressive cutting action and stock removal.
Datasheet
Description
Metalhog Type 27 Combination Wheels incorporate a blend of premium, semi-premium, and standard abrasive grain with custom bond systems. This produces a wheel with extremely aggressive, rapid grinding action, without sacrificing wheel life. Rapid Cut, Grind - AXT24S Fast, aggressive cutting action and stock removal.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Depressed Center Combination Wheels.  Better - Metalhog - A4220H - Flexovit USA, Inc.
Angola, NY, USA
Depressed Center Combination Wheels. Better - Metalhog
A4220H
Depressed Center Combination Wheels. Better - Metalhog A4220H
Metalhog Type 27 Combination Wheels incorporate a blend of premium, semi-premium, and standard abrasive grain with custom bond systems. This produces a wheel with extremely aggressive, rapid grinding action, without sacrificing wheel life. Rapid Cut, Grind - AXT24S Fast, aggressive cutting action and stock removal.

Metalhog Type 27 Combination Wheels incorporate a blend of premium, semi-premium, and standard abrasive grain with custom bond systems. This produces a wheel with extremely aggressive, rapid grinding action, without sacrificing wheel life.
Rapid Cut, Grind - AXT24S
Fast, aggressive cutting action and stock removal.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Grinding Wheels
Product Number A4220H
Product Name Depressed Center Combination Wheels. Better - Metalhog
Type DepressedCenter
Outer Diameter 7 inch (178 mm)
Thickness 0.1250 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 32A60-JVBE Vitrified Wheel - 66252830837 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 5 inch (127 mm)
Thickness 1.5 inch (38.1 mm)
View Details
 - 1221154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 0.3937 inch (10 mm)
Thickness 0.3937 inch (10 mm)
Bore / Shank 0.1252 inch (3.18 mm)
View Details
HP Cup Wheels (Grinding Snagging) -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Outer Diameter 4 to 6 inch (102 to 152 mm)
Bore / Shank 0.6250 inch (15.87 mm)
Max Speed 9100 rpm
View Details
Straight Grinding Wheel - 49-94-7085 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Alumina Zirconia
Outer Diameter 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm)
View Details