Flexovit USA, Inc. Type 28 Depressed Center Grinding Wheels. Good - High Performance A8302H

Description
Flexovit HIGH PERFORMANCE Type 28 Grinding Wheels are the hardest working aluminum oxide wheels available. Precision made to ensure smooth and safe operation, the versatile A30S and heavy duty A24/30T specifications set the standards for fast material removal, and for rugged reliability and long life. Heavy Duty - A24/30T A durable long life wheel. Ideal for beveling, edge or flame cut grinding.
Datasheet
Description
Flexovit HIGH PERFORMANCE Type 28 Grinding Wheels are the hardest working aluminum oxide wheels available. Precision made to ensure smooth and safe operation, the versatile A30S and heavy duty A24/30T specifications set the standards for fast material removal, and for rugged reliability and long life. Heavy Duty - A24/30T A durable long life wheel. Ideal for beveling, edge or flame cut grinding.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 28 Depressed Center Grinding Wheels.  Good - High Performance - A8302H - Flexovit USA, Inc.
Angola, NY, USA
Type 28 Depressed Center Grinding Wheels. Good - High Performance
A8302H
Type 28 Depressed Center Grinding Wheels. Good - High Performance A8302H
Flexovit HIGH PERFORMANCE Type 28 Grinding Wheels are the hardest working aluminum oxide wheels available. Precision made to ensure smooth and safe operation, the versatile A30S and heavy duty A24/30T specifications set the standards for fast material removal, and for rugged reliability and long life. Heavy Duty - A24/30T A durable long life wheel. Ideal for beveling, edge or flame cut grinding.

Flexovit HIGH PERFORMANCE Type 28 Grinding Wheels are the hardest working aluminum oxide wheels available. Precision made to ensure smooth and safe operation, the versatile A30S and heavy duty A24/30T specifications set the standards for fast material removal, and for rugged reliability and long life.
Heavy Duty - A24/30T
A durable long life wheel. Ideal for beveling, edge or flame cut grinding.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Grinding Wheels
Product Number A8302H
Product Name Type 28 Depressed Center Grinding Wheels. Good - High Performance
Type Aluminum Oxide
Outer Diameter 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1985508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.09 inch (180 mm)
Thickness 0.7874 inch (20 mm)
View Details
W160 Pacesetter® Point 38A60-P - 61463624501 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 0.2500 inch (6.35 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
EB Diamond Cluster Wheel - EB4007880CLSF - CS UNITEC
Specs
Type Diamond
Outer Diameter 4 inch (102 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details
Borazon Grinding Mandrels - 60/80 Grit - SS-BGP-6080 - Titan Tool Supply, Inc.
Specs
Type Borazon
Outer Diameter 0.0200 to 1.5 inch (0.5080 to 38.1 mm)
Bore / Shank 0.1250 to 0.3750 inch (3.17 to 9.52 mm)
View Details