Flexovit USA, Inc. Datasheets for Cutoff Wheels and Abrasive Saw Blades

Cut-off wheels and abrasive saw blades are used to cut bars, stock, pipes and other materials that are made of metal, concrete, or masonry.
Cutoff Wheels and Abrasive Saw Blades: Learn more

Product Name Notes
Fast Cut - A60RRT For applications where getting the job done fast is the priority, the extra thin (0.040") Razorblade EZ wheel delivers the fastest cutting action in the RAZORBLADE...
Flexon Type 1 Small Diameter Wheels incorporate premium zirconia grain with advanced bond systems to deliver the highest job productivity and the lowest total cost. Fast Cut - ZA46T Developed...
Flexon Type 1 Small Diameter Wheels incorporate premium zirconia grain with advanced bond systems to deliver the highest job productivity and the lowest total cost. Fast Cut - ZA60T Developed...
Flexovit FLEXON High Speed Railtrack Saw Wheels are designed for fixed cutting on gas and pneumatic rail track saws. Fast Cut - ZA30PB Fast cuts and extra long life on...
Flexovit fully reinforced Die Grinder Cutoff Wheels are developed for fast cutting on metal applications. These wheels are available in diameters ranging from 2 " - 6 " in High...
Flexovit HIGH PERFORMANCE Circular Saw Wheels are the hardest working aluminum oxide (metal cutting) wheels available. Fast Cut - A36TB38 Fast, easy cutting of shapes and profiles. Ideal on carbon...
Flexovit HIGH PERFORMANCE Circular Saw Wheels are the hardest working silicon carbide (concrete/masonry cutting) wheels available. Heavy Duty - C30UB64 Quick cuts on concrete, brick, block and other masonry products.
Flexovit HIGH PERFORMANCE Type 27 Cutoff Wheels are the hardest working aluminum oxide wheels available. Precision made to ensure smooth and safe operation, the versatile A30S and heavy duty A24/30T...
Flexovit SPECIALIST Type 1 Circular Saw Wheels are designed to optimize cutting performance on particular materials. Free Cut - A46RB50 This thin 1/16 " wheel delivers fast and cool cutting...
Flexovit SPECIALIST Type 1 Circular Saw Wheels are designed to optimize cutting performance on particular materials. Heavy Duty - A30VB39 This specialist wheel was developed for thin metal cutting, where...
Flexovit SPECIALIST Type 27 Cutoff Wheels are designed to optimize cutting performance on particular materials. Flexovit offers 3 specifications, including a free cutting stainless wheel, a heavy duty concrete cutting...
Flexovit Type 1 Chopsaw Wheels are specially designed to maximize the cutting capability of bench top chopsaws. Wheels are precision balanced to ensure vibration free running. Clean Cut, Max Life...
Flexovit Type 1 Chopsaw Wheels are specially designed to maximize the cutting capability of bench top chopsaws. Wheels are precision balanced to ensure vibration free running. Fast Cut - A30RB...
Flexovit Type 1 Chopsaw Wheels are specially designed to maximize the cutting capability of bench top chopsaws. Wheels are precision balanced to ensure vibration free running. Free Cut - A30QB...
Flexovit Type 1 Chopsaw Wheels are specially designed to maximize the cutting capability of bench top chopsaws. Wheels are precision balanced to ensure vibration free running. Load Resistant - A30ALU...
Flexovit Type 1 Chopsaw Wheels are specially designed to maximize the cutting capability of bench top chopsaws. Wheels are precision balanced to ensure vibration free running. Long Life - A30SB...
Flexovit Type 1 High Speed Gas & Electric Saw Wheels are built for maximum durability. High tensile double fiberglass reinforcement and sturdy bond formulations ensure operator safety when using these...
Flexovit Type 1 Stationary Saw Wheels are available in nine diameters for stationary saws from 10 " through 24 ". Heavy Duty - AC24PB This triple reinforced, load resistant cutting...
Flexovit Type 1 Stationary Saw Wheels are available in nine diameters for stationary saws from 10 " through 24 ". Long Life - A30SB When horsepower permits, this long life...
Flexovit Type 1 Stationary Saw Wheels are available in nine diameters for stationary saws from 10 " through 24 ". Multi Purpose - A30RB This fast cutting, multi-purpose spec delivers...
Flexovit’s series of Thin Cutoff Wheels for Angle Grinders are an indispensable tool for the metalworker in both production and maintenance applications. Choose from 6 versatile specs depending on the...
Flexovit's RAZORBLADE 27 series of Thin Cutoff Wheels for angle grinders are an indispensable tool for the metalworker in both production and maintenance applications. Choose from 5 versatile specs depending...
Heavy Duty - A36TB38 For heavy-duty metal and stainless applications, this versatile spec meets the challenge. The A36TB38 delivers exceptionally long life and cool, free cutting action. Resists wheel wear...
Heavy Duty - AC24SB A combination of aluminum oxide and silicon carbide grains reduces wheel wear and speeds cutting. Developed for use on ductile and cast iron, this heavy-duty spec...
Heavy Duty - C30UB A must on the job site, this heavy duty spec delivers excellent performance when cutting concrete and other masonry products, including clay pipe, brick and block.
Long Life - A60SST The RAZORBLADE wheel combines fast, chatter free cutting with exceptional wheel life, making it the wheel of choice where wheel usage is high, and wheel change...
Metalhog Type 1 Stationary Saw Wheels incorporate a blend of premium, semi premium, and standard abrasive grain with custom bond systems. This produces a wheel with extremely aggressive, rapid cutting...
The Black Gold program has been developed to stand up to the demands of the primary segments in the Petrochemical / Oil & Gas industry: pipeline manufacturing, pipeline maintenance, the...
Special abrasive grain mix ensures the most aggressive grinding and finishing of parting lines, gates and risers, sand inclusion, and other surface irregularities. Long Life - ZACX24U Zirconia / Silicon...